STMicroelectronics L78M12 Voltage Regulator
The L78M12 from STMicroelectronics is a robust series of positive voltage regulators with a fixed output of 12 volts and up to 500 mA of output current. These devices are designed to provide a stable voltage supply for a wide range of applications, ensuring consistent performance and reliability. The L78M12 series is part of the larger L78 family, known for its ease of use and versatility in various electronic circuits.
Key Features
- Output Voltage: Fixed at 12V with high precision.
- Output Current: Capable of delivering up to 500 mA, suitable for moderate power requirements.
- Thermal Overload Protection: Ensures the regulator does not overheat, enhancing its reliability and lifespan.
- Short Circuit Protection: Offers safety to the device by shutting down during a short circuit event.
- Output Transistor Safe Operating Area Protection: Protects against abnormal operating conditions.
- No External Components Required: Simplifies design and minimizes the circuit footprint.
Applications
The L78M12 voltage regulator finds its use in a multitude of applications where a stable 12V supply is crucial. This includes:
- Consumer Electronics
- Industrial Control Systems
- Embedded Systems
- Power Management Solutions
- Automotive Electronics
Product Specifications
Parameter
Value
Output Voltage (V<sub>o)
12V
Input Voltage (V<sub>i)
19V to 35V
Output Current (I<sub>o)
500 mA
Package Type
TO-220, TO-39, and others
With its robust design and comprehensive protection features, the L78M12 voltage regulator from STMicroelectronics is a reliable choice for designers looking to build stable and secure power supplies in their electronic projects.