Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -5V
Dropout Voltage-Max 1.4V @ 1A (Typ)
Output Current 1.5A
Operating Supply Current 3mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -5V
Voltage - Dropout (Typical) 1.4V @ 1A
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 007586-L7905CV
Family Name L7905C
Introduction Date November 02, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L7905CV CAD Model

Description

STMicroelectronics L7905CV Voltage Regulator

The L7905CV is a robust, fixed-output voltage regulator designed by STMicroelectronics, a leader in the semiconductor industry. This device is part of the L79 series, offering a negative fixed output voltage of -5V, which makes it ideal for a wide range of power supply applications that require a stable and reliable negative voltage source.

With its capability to deliver up to 1.5A of output current, the L7905CV is well-suited for high-power operations. Its thermal overload protection ensures that the device remains safe under excessive power conditions, shutting down before any damage can occur. Additionally, the regulator features short-circuit protection, which contributes to the overall robustness of the device by preventing failures due to unexpected short conditions in the circuit.

The L7905CV comes in a TO-220 package, known for its ease of mounting and efficient heat dissipation. This package style makes it a popular choice for through-hole PCB designs. The regulator's operational temperature range spans from 0°C to 125°C, allowing it to perform reliably in a variety of environments.

One of the key advantages of the L7905CV is its low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This feature makes it particularly useful in battery-powered devices where power efficiency is critical. Additionally, the device boasts excellent line and load regulation characteristics, maintaining a stable output voltage despite changes in input voltage or load conditions.

For designers and engineers looking for a dependable negative voltage regulator, the L7905CV stands out as a practical choice. Its combination of protection features, thermal performance, and stable output makes it a versatile component suitable for applications such as power supplies, instrumentation, and automotive electronics.

In conclusion, the L7905CV from STMicroelectronics is a testament to the company's commitment to providing high-quality power management solutions. Its durability, reliability, and performance specifications make it an essential part of any power regulation design.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L05LA(TE2)
NJR Corporation/NJRC
IC REG LDO 5V 0.1A TO92-3
Lowest to $0.3764
ECAD model for NJM78L05A
NJR Corporation/NJRC
Lowest to $8.0448
ECAD model for NJM7809DL1A-#ZZZB
NJR Corporation/NJRC
IC REG LDO 2.6V 0.1A SOT89
Need more? Email Us
ECAD model for NJM78L02UA
NJR Corporation/NJRC
Lowest to $2.1940
ECAD model for NJM79L09UA-TE2
NJR Corporation/NJRC
IC REG LDO 9V 0.1A SOT89
Need more? Email Us
ECAD model for NJM78L09UA(TE2)
NJR Corporation/NJRC
IC REG LDO -8V 0.5A TO220F
Lowest to $0.9417
ECAD model for NJM79M08FA
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM79L08UA-TE1-#ZZZB
NJR Corporation/NJRC
Standard Regulator Pos 12V 1.5A 3-Pin(2+Tab) TO-252 T/R
Lowest to $0.5498
ECAD model for NJM7812DL1A-TE1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3619 $50.6660
340+ $0.2969 $100.9460
525+ $0.2877 $151.0425
720+ $0.2784 $200.4480
930+ $0.2691 $250.2630
1,245+ $0.2413 $300.4185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 553,123 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention