STMicroelectronics L79L05 Voltage Regulator
The L79L05 from STMicroelectronics is a fixed-output, negative voltage regulator designed to provide a -5V output with a high level of stability and reliability. This regulator is part of the L79 series, which is well-known for its efficiency and ease of use in a wide range of electronic applications. The L79L05 is particularly suitable for complementing positive voltage regulator circuits to achieve a dual supply configuration.
Key Features
- Output Voltage: The device provides a fixed output voltage of -5V, which is essential for consistent performance in electronic circuits.
- Output Current: Capable of delivering up to 100mA of output current, making it suitable for low power applications.
- Thermal Overload Protection: The L79L05 includes built-in thermal shutdown features that prevent damage from overheating, ensuring long-term reliability.
- Short Circuit Protection: The regulator is also equipped with short circuit protection, which helps to safeguard the device and the circuit it is used in against unexpected short conditions.
- Low Dropout Voltage: It has a low dropout voltage, which means it can maintain regulation with a smaller difference between the input and output voltages.
- Package Options: Available in several package options including TO-92, SO-8, and others, providing flexibility for various design requirements.
Applications
The L79L05 is versatile and can be used in a multitude of electronic applications. It is particularly well-suited for use in:
- Battery-powered devices
- Consumer electronics
- Power supplies
- Automotive applications
- Telecommunications equipment
With its combination of features, the L79L05 voltage regulator from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient solution for their negative voltage regulation needs. Its robust protection features and consistent output make it a dependable component for a wide array of electronic products.