The BAS40/C, manufactured by NXP Semiconductors, is a high-performance Schottky barrier diode encapsulated in a small SOT23 package. This diode is designed for applications requiring fast switching and low forward voltage drop. It is a popular choice for high-efficiency systems where space and power conservation are critical.
Key Features
- Low Forward Voltage Drop: The BAS40/C provides a very low forward voltage drop which enhances system efficiency, especially in low voltage applications.
- Fast Switching Speed: With its Schottky barrier design, this diode offers fast switching capabilities that are essential for high-frequency applications.
- Surface-Mount Package: The SOT23 package allows for a compact design and is suitable for automated assembly processes, making it a convenient choice for mass production.
- High Surge Current Capability: It can handle high surge currents, making it robust for applications that may experience transient overcurrent conditions.
Applications
The BAS40/C is versatile and can be used in various electronic circuits. Some common applications include:
- Switching power supplies
- DC-DC converters
- Reverse polarity protection
- Low voltage rectification
- High-frequency inverters
- Charge and discharge circuits for battery management
Specifications
Parameter
Value
Package
SOT23
Repetitive Peak Reverse Voltage (V<sub>RRM)
40V
Average Forward Current (I<sub>F(AV))
120mA
Non-Repetitive Peak Forward Surge Current (I<sub>FSM)
600mA
Forward Voltage Drop (V<sub>F)
0.8V @ 100mA
Operating Junction Temperature (T<sub>j)
-40°C to +125°C
With its robust design and reliable performance, the BAS40/C Schottky barrier diode from NXP is an excellent choice for designers looking to enhance the efficiency and durability of their electronic systems.