EN
  • EN
  • DE

L79L12CD13TR

Part No L79L12CD13TR
Manufacturer STMicroelectronics
Description Negative voltage regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194639-L79L12CD13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian L79L12CD13TR CAD Model

Description

STMicroelectronics L79L12CD13TR Voltage Regulator

The L79L12CD13TR is a fixed output voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This particular model is part of the L79 series, which offers negative voltage regulators capable of providing local on-card regulation. The L79L12CD13TR is specifically engineered to deliver a stable -12V output, making it a reliable component for a wide range of electronic applications.

Key Features:

  • Output Voltage: The device provides a fixed output of -12V, which is essential for circuits that require a stable negative voltage supply.
  • Output Current: It can deliver up to 100mA of output current, suitable for low-power applications.
  • Thermal Overload Protection: The regulator includes safety features such as thermal overload protection, which helps prevent damage to the device when operating under excessive temperature conditions.
  • Short Circuit Protection: In addition to thermal protection, the L79L12CD13TR is equipped with short circuit protection to enhance its reliability and longevity.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation even with a minimal difference between the input and output voltages.
  • Package Type: This regulator comes in a surface-mount DPAK (TO-252) package, which is ideal for automated assembly processes and helps save space on printed circuit boards (PCBs).

Applications:

The L79L12CD13TR voltage regulator is commonly used in a variety of electronic circuits, including:

  • Power supplies for operational amplifiers and other linear ICs
  • Instrumentation and control systems
  • Automotive electronics
  • Battery-powered devices
  • Consumer electronics

With its robust design and comprehensive protection features, the L79L12CD13TR from STMicroelectronics is an excellent choice for designers looking for a reliable negative voltage regulator. Its compact DPAK package and ability to handle moderate power requirements make it versatile for both commercial and industrial applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess