Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr STMicroelectronics
Package Tube
Product Status Active
Type Transceiver
Protocol ISO 9141
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 250 mV
Voltage - Supply 3V ~ 7V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number L9613
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876615-L9613B
Ultra Librarian 3D Model Ultra Librarian L9613B CAD Model

Description

The L9613B is a high-speed CAN (Controller Area Network) transceiver designed by STMicroelectronics, which serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is specifically engineered to operate in harsh automotive environments, providing reliable communication with excellent electromagnetic compatibility (EMC).

Key Features

  • Compatibility: Fully compatible with the ISO 11898-2 standard, the L9613B ensures interoperability with other CAN devices and systems.
  • Speed: Capable of supporting CAN network speeds up to 1 Mbit/s, making it suitable for high-speed data transmission requirements.
  • Protection: Features protection against damage due to high-voltage transients, loss of ground, and over-temperature conditions, enhancing the durability of the transceiver under extreme conditions.
  • Low Power: Includes a power-down mode that significantly reduces current consumption when the network is inactive, contributing to energy efficiency.
  • Diagnostic Features: Equipped with diagnostic capabilities that allow for the detection of faults on the CAN bus lines, improving system reliability and maintainability.

Applications

The L9613B transceiver is ideal for a wide range of automotive applications where robust communication is critical. These include engine control units, ABS systems, airbags, power steering, and other in-vehicle networks that require a dependable CAN interface. Moreover, its resilience to harsh conditions makes it suitable for industrial automation systems, medical equipment, and other applications that demand high reliability in data transmission.

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 4.75V to 5.25V Operating Temperature Range -40°C to +125°C Package SO-8 Standby Current Typically 5 μA

For engineers and designers looking for a robust and reliable CAN bus transceiver, the L9613B from STMicroelectronics represents a solid choice, offering a blend of performance, protection, and power efficiency.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SOIC
Need more? Email Us
ECAD model for MAX3223ECDW
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8UMAX
Need more? Email Us
ECAD model for MAX14783EGUA+
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN
Need more? Email Us
ECAD model for MAX3223ECTP+
Intersil
IC TRANSCEIVER FULL 2/0 24QFN
Need more? Email Us
ECAD model for ISL1535IRZ
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $1.7929
ECAD model for MCP2544WFD-H/SN
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $2.4593
ECAD model for ISL32601EFUZ-T7A
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
Need more? Email Us
ECAD model for SN65LVDM051D
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 14SOIC
Need more? Email Us
ECAD model for ISL3170EIBZ-T7A
Microchip Technology
IC TRANSCEIVER FULL 1/1 48SSOP
Lowest to $8.2106
ECAD model for KSZ8721SL-TR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0085 $70.2975
80+ $1.6481 $131.8480
125+ $1.5966 $199.5750
170+ $1.5450 $262.6500
220+ $1.4935 $328.5700
290+ $1.3391 $388.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,529 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention