Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 75W x 4 @ 2 Ohm
Supply Voltage - Operating 8 V to 18 V
Features I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 27-Flexiwatt (Vertical)
Dimension 27-Flexiwatt (Formed Leads)
Win Source Part Number 115886-TDA7563B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7563B CAD Model

Description

The TDA7563B is a cutting-edge multifunction quad power amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This versatile amplifier integrates various features to deliver high-quality audio performance with impressive efficiency and reliability, making it a top choice for automotive audio applications.

Key Features

  • High Output Power Capability: The TDA7563B can deliver 4 x 50W/4Ω max. or 4 x 30W/4Ω @14.4V, 1kHz, 10% THD, ensuring powerful and clear sound output.
  • Flexiwatt25 Package: Its innovative package design allows for efficient heat dissipation and space-saving installation in a variety of automotive environments.
  • Advanced Diagnostics: The device includes a diagnostic system that can detect and report faults such as short circuits, open load, and thermal overheating, enhancing the safety and longevity of the audio system.
  • Multiple Switching Modes: The TDA7563B offers selectable, fixed gain or programmable gain through I2C bus digital interface, as well as a standby and mute function, providing versatile control options for users.

Applications

Primarily designed for automotive audio applications, the TDA7563B is perfect for car radios and multimedia systems where high-quality audio amplification is required. Its robust design and advanced features also make it suitable for high-fidelity audio systems in vehicles.

Performance and Protection

The TDA7563B is built with an emphasis on performance and protection. It includes a full I2C bus driving capability with 3.3V compatibility, a clip detector, an AC load detection, and a built-in voltage booster. These features ensure that the amplifier operates effectively even in challenging conditions. Moreover, the device is protected against output DC and AC short circuits to ground or to the supply voltage, which greatly enhances its reliability and durability in automotive environments.

Conclusion

With its combination of high-quality audio performance, advanced diagnostics, and robust protection features, the TDA7563B from STMicroelectronics stands out as an excellent choice for manufacturers and designers looking to integrate a reliable and efficient audio amplifier into their automotive systems.

You May Also Be Interested in

Texas Instruments
IC AMP STER HDPH AUD 150MW 8MSOP / Amplifier IC
Need more? Email Us
ECAD model for HPA00577DGNR
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $6.6716
ECAD model for MA12070P
Texas Instruments
Mono, Fully Differential, Class-AB Audio Amplifier
Lowest to $0.8411
ECAD model for TPA6201A1DGNRG4
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0312PWPG4
Texas Instruments
Audio Amp Headphone 2-CH Stereo 0.07W Class-AB 8-Pin HVSSOP EP T/R
Lowest to $2.1020
ECAD model for TPA102DGNRG4
Rohm Semiconductor
IC AMP CLASS D MONO 700MW 9VCSP
Need more? Email Us
ECAD model for BD5468GUL-E2
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.9780
ECAD model for FT2705P
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
ECAD model for LMV1099TLX/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.5429 $73.8003
15+ $8.6503 $129.7545
24+ $8.3800 $201.1200
32+ $8.1096 $259.5072
42+ $7.8392 $329.2464
56+ $7.0281 $393.5736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,779 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention