EN
  • EN
  • DE

L9679BTR

Part No L9679BTR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 100LQFP / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Base Product Number L9679
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 876616-L9679BTR
Ultra Librarian 3D Model Ultra Librarian L9679BTR CAD Model

Description

STMicroelectronics L9679BTR Automotive Diagnostic IC

The L9679BTR from STMicroelectronics is a highly integrated solution designed for automotive diagnostic systems. This advanced IC (Integrated Circuit) is tailored to meet the rigorous demands of automotive applications, providing a reliable and efficient interface for communication between automotive electronic control units (ECUs) and external diagnostic equipment.

Key Features:

  • High Integration: The L9679BTR combines multiple functions into a single chip, which helps to reduce the overall component count and save on board space and system costs.
  • Robust Communication: It supports various communication protocols essential for automotive diagnostics, including ISO 9141, ISO 14230 (KWP2000), and can interface with CAN (Controller Area Network) networks.
  • Enhanced Protection: The device includes features to protect against over-voltage, under-voltage, over-temperature, and other fault conditions, ensuring reliable operation in the harsh automotive environment.
  • Low Power Mode: An integrated low power mode helps reduce the power consumption when the vehicle is not in operation, contributing to energy savings and battery life extension.

Applications:

The L9679BTR is ideal for a range of automotive applications, including:

  • On-board diagnostics (OBD)
  • Engine control units (ECUs)
  • Diagnostic interface modules
  • Vehicle telematics

Quality and Reliability:

As with all STMicroelectronics products, the L9679BTR is manufactured to the highest quality standards. The device is designed to withstand the extreme conditions of automotive environments, ensuring long-term reliability and performance.

For engineers and designers working on automotive diagnostics, the L9679BTR offers a compact, robust, and feature-rich solution that simplifies design and enhances system integrity. Its integration of multiple diagnostic functions into a single package makes it an excellent choice for next-generation vehicle diagnostic systems.

You May Also Be Interested in

Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1951 $67.1706
13+ $9.1857 $119.4141
20+ $8.8987 $177.9740
27+ $8.6117 $232.5159
35+ $8.3245 $291.3575
47+ $7.4634 $350.7798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess