EN
  • EN
  • DE

L9749

Part No L9749
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear + Switching
Description POWER TRAIN & SAFETY / PMIC - Voltage Regulators - Linear Switching Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr STMicroelectronics
Series *
Package Tube
Product Status Active
Base Product Number L9749
Standard Package 310 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 173669-L9749
Ultra Librarian 3D Model Ultra Librarian L9749 CAD Model

Description

The L9749 from STMicroelectronics is an advanced automotive power management integrated circuit (IC) designed to meet the rigorous demands of modern vehicle power systems. This robust IC is engineered to handle a wide range of functions, ensuring reliability and efficiency in automotive applications.

Key Features

  • Versatile Power Management: The L9749 IC provides comprehensive power management solutions, including multiple voltage regulators and watchdog features to maintain system integrity.
  • Integrated Drivers: With built-in drivers for relays, lamps, and other peripherals, the L9749 facilitates direct control over various automotive loads, streamlining system design and reducing external component requirements.
  • Communication Interface: The inclusion of a serial peripheral interface (SPI) allows for seamless communication with microcontrollers, enabling diagnostics and control over the IC's functions.
  • Protection Features: The IC comes with a host of protection features, including over-temperature and over-voltage protection, ensuring the longevity and safety of the system it is integrated into.

Applications

The L9749 is ideally suited for a wide range of automotive applications such as:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems

Technical Specifications

The L9749 boasts a robust set of technical specifications that make it a top choice for automotive power management:

  • Operating voltage range tailored for automotive environments
  • Multiple regulated voltage outputs for various subsystems
  • High-side and low-side drivers for load control
  • SPI interface for communication and control

STMicroelectronics' commitment to quality and innovation is evident in the L9749, making it a reliable and efficient solution for automotive power management needs. Its combination of integration, protection, and control features provides a versatile platform for vehicle electronic systems.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8552 $59.2760
12+ $9.7274 $116.7288
19+ $9.4234 $179.0446
26+ $9.1194 $237.1044
33+ $8.8154 $290.9082
44+ $7.9034 $347.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess