EN
  • EN
  • DE

FAN53880UC002X

Part No FAN53880UC002X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG PMIC MICRO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Topology Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (4)
Number of Outputs 6
Frequency - Switching -
Voltage/Current - Output 1 Adjustable, Adjustable, Adjustable, 0.6V ~ 3.3V, 1.2A
Voltage/Current - Output 2 Adjustable, Adjustable, Adjustable, 3V ~ 5.7V, 1A
Voltage/Current - Output 3 Adjustable, Adjustable, Adjustable, 0.8V ~ 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 1.9V ~ 5.5V
Mounting Type Surface Mount
Package / Case 25-UFBGA, WLCSP
Supplier Device Package 25-WLCSP (2.16x2.16)
Base Product Number FAN53880
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372217-FAN53880UC002X
Ultra Librarian 3D Model Ultra Librarian FAN53880UC002X CAD Model

Description

  

ON Semiconductor FAN53880UC002X: High-Efficiency Step-Down Regulator

  

The FAN53880UC002X from ON Semiconductor is a highly integrated step-down switch-mode regulator designed to deliver a fixed voltage with outstanding energy efficiency. This regulator is ideal for portable applications where extended battery life is paramount, such as smartphones, tablets, and other handheld devices.

    

Key Features

  
        
  • High Efficiency: With its advanced design, the FAN53880UC002X provides an excellent efficiency rate, reducing power loss and heat generation during operation.
  •     
  • Output Voltage: The device offers a fixed output voltage that ensures stable operation of the connected load, maintaining consistent performance.
  •     
  • Compact Footprint: Its small package size makes it an ideal choice for space-constrained applications, allowing for more room for other critical components.
  •     
  • Low Quiescent Current: The low quiescent current feature significantly extends battery life by minimizing the power consumed when the device is in standby mode.
  •     
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, ensuring reliability and longevity of the regulator and the system it powers.
  •   
  

Applications

  

The versatility of the FAN53880UC002X makes it suitable for a wide range of applications, particularly in the consumer electronics sector. Its high efficiency and small size are perfect for:

  
        
  • Mobile Phones
  •     
  • Portable Media Players
  •     
  • Wireless LAN Devices
  •     
  • GPS Units
  •     
  • Other Battery-Powered Devices
  •   
  

Technical Specifications

  

The FAN53880UC002X operates over a broad input voltage range and is designed to meet the rigorous demands of modern portable electronics. Here are some of its technical highlights:

  
        
  • Input Voltage Range: 2.5V to 5.5V
  •     
  • Fixed Output Voltage for stable power delivery
  •     
  • High Switching Frequency for reduced external component size
  •     
  • Integrated Compensation Network to minimize external components
  •     
  • Packaged in a compact, space-saving UDFN
  •   
  

With its combination of high efficiency, robust protection features, and compact design, the FAN53880UC002X from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions in portable electronic devices.

You May Also Be Interested in

Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4884 $54.8840
23+ $4.5033 $103.5759
35+ $4.3626 $152.6910
48+ $4.2219 $202.6512
62+ $4.0812 $253.0344
82+ $3.6590 $300.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess