EN
  • EN
  • DE

MAX1541ETL

Part No MAX1541ETL
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG LIN DUAL STEP DOWN CNTRL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Maxim Integrated
Package Bulk
Product Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Number of Outputs 3
Frequency - Switching 170kHz ~ 620kHz
Voltage/Current - Output 1 Programmable, Adjustable (Fixed), Adjustable (Fixed), 700mV ~ 5.5V, 1A
Voltage/Current - Output 2 Programmable, Adjustable (Fixed), Adjustable (Fixed), 1.8V, 2.5V, 700mV ~ 5.5V, 1A
Voltage/Current - Output 3 Programmable, Adjustable (Fixed), Adjustable (Fixed), 5V, 1.175V ~ 24V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (6x6)
Standard Package 232 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 629541-MAX1541ETL
Ultra Librarian 3D Model Ultra Librarian MAX1541ETL CAD Model

Description

The MAX1541ETL from Maxim Integrated is a high-efficiency, dual-phase, synchronous-buck, switch-mode voltage regulator designed to deliver precise power management for a variety of applications. This component is particularly well-suited for powering CPUs, GPUs, and other ASICs that require a stable and efficient power supply.

Key Features

  • Dual-Phase Operation: The MAX1541ETL operates in a dual-phase mode, which allows it to provide high current output with excellent load and line regulation while maintaining a low profile and small footprint.
  • Synchronous Buck Converter: As a synchronous buck converter, it offers higher efficiency compared to traditional non-synchronous regulators by reducing power loss in the switching transistors.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the specific requirements of the load, ensuring optimal performance and power efficiency.
  • Quick-PWM™ Control: Maxim's proprietary Quick-PWM™ control provides instant response to fast load current changes, maintaining stable output voltage during dynamic load variations.
  • Integrated MOSFETs: The inclusion of internal power MOSFETs simplifies design and reduces external component count, which can lead to cost savings and more compact designs.
  • Overvoltage Protection: The device includes built-in overvoltage protection to safeguard the connected load from unexpected voltage spikes.

Applications

The MAX1541ETL is ideal for a range of applications, including but not limited to:

  • Desktop and Notebook Computers
  • Graphics Cards (GPUs)
  • Netcom and Telecom Equipment
  • Servers and Workstations
  • High-Performance ASIC Power Supplies

Technical Specifications

With a compact 5mm x 5mm, 40-pin thin QFN package, the MAX1541ETL is designed to fit into space-constrained applications without sacrificing performance. It operates over a wide input voltage range and features a switching frequency that can be adjusted or synchronized with an external clock to minimize electromagnetic interference (EMI) in sensitive applications.

For more detailed technical specifications, application notes, and design resources, please refer to the official Maxim Integrated MAX1541ETL datasheet and product documentation.

You May Also Be Interested in

Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess