EN
  • EN
  • DE

MAX1632EAI

Part No MAX1632EAI
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRIPLE BUCK/LINEAR 28SSOP / Multi-Output, Low-Noise Power-Supply Controllers for Notebook Computers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Topology Step-Down (Buck) (2), Linear (LDO) (1)
Number of Outputs 3
Frequency - Switching 200kHz ~ 300kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 12V, 120mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage (V) 4.2V ~ 30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Part Number Series MAX1632
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812792-MAX1632EAI
Ultra Librarian 3D Model Ultra Librarian MAX1632EAI CAD Model

Description

MAX1632EAI - Maxim Integrated Step-Down Controller

The MAX1632EAI from Maxim Integrated is a high-performance, step-down controller designed to provide efficient power management in a variety of applications. This advanced controller is equipped with a synchronous rectification feature that ensures high efficiency, making it an ideal choice for portable devices where battery life is crucial. With its wide input voltage range, the MAX1632EAI can handle a variety of power sources, making it a versatile component in any power supply design.

Key Features:

  • Wide Input Voltage Range: The device can operate with input voltages from 5V to 28V, accommodating a broad spectrum of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows for customization to meet specific requirements of the application.
  • Synchronous Rectification: This feature significantly enhances efficiency, especially at higher load currents, by reducing power loss during the switching process.
  • High Efficiency: The MAX1632EAI is designed to maximize power efficiency, which is critical for extending battery life in portable applications.
  • Low Dropout Operation: The controller can maintain regulation with minimal difference between the input and output voltages, useful for low voltage operations.

Applications:

The MAX1632EAI is suitable for a wide range of applications, including but not limited to:

  • Notebook Computers
  • Portable Instruments
  • Battery-Powered Devices
  • Telecommunications Equipment
  • DC-DC Converters

With its compact SSOP (Shrink Small Outline Package) footprint, the MAX1632EAI saves valuable board space while providing robust power management capabilities. Its thermal and current overload protection features ensure safe operation under various conditions. Whether it's for a sophisticated notebook computer or a simple battery-powered device, the MAX1632EAI from Maxim Integrated is an excellent choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9910 $51.7660
62+ $1.6337 $101.2894
95+ $1.5826 $150.3470
131+ $1.5316 $200.6396
169+ $1.4805 $250.2045
227+ $1.3274 $301.3198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess