EN
  • EN
  • DE

SCD7815CTG

Part No SCD7815CTG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 15V 1A TO220-3  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tube
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 35V
Voltage - Output (Min/Fixed) 15V
Voltage Dropout (Max) 2V @ 1A (Typ)
Current - Output 1A
PSRR 58dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number SCD7815
Other Names 2832-SCD7815CTG-488,2156-SCD7815CTG-488,2832-SCD7815CTG
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244859-SCD7815CTG
Ultra Librarian 3D Model Ultra Librarian SCD7815CTG CAD Model

Description

ON Semiconductor SCD7815CTG Product Overview

The SCD7815CTG is a high-performance, durable Schottky diode developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is designed to meet the rigorous demands of modern electronic applications, offering a combination of low forward voltage drop and high current capability, which makes it an ideal choice for high-efficiency power management designs.

The SCD7815CTG Schottky diode features a maximum average forward rectified current of 15A, allowing it to handle significant power levels. With a forward voltage as low as 0.45V, this diode ensures minimal power loss in the circuit, thereby improving overall system efficiency. The low power loss is particularly beneficial in applications such as power supply, DC-DC converters, and high-frequency inverters, where energy efficiency is paramount.

This device is housed in a TO-220-3 package, known for its robustness and excellent thermal performance. The package is designed to provide superior heat dissipation, which is crucial for maintaining stability and reliability when operating at high currents or in high-temperature environments. The SCD7815CTG can operate over a wide temperature range, making it suitable for use in industrial and automotive applications where extreme temperatures are common.

ON Semiconductor has equipped the SCD7815CTG with a guard ring for enhanced ruggedness and long-term reliability. This feature helps to protect the diode against voltage spikes and transients, which can be particularly harmful in harsh electrical environments. Additionally, the device is characterized by its low leakage current, further contributing to its reliability and efficiency over time.

With its combination of low forward voltage, high current capability, and robust package design, the SCD7815CTG from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems. Whether it's for consumer electronics, automotive applications, or industrial power systems, this Schottky diode stands out as a reliable and efficient solution for rectification and freewheeling applications.

For detailed specifications and application notes, designers and engineers are encouraged to consult the SCD7815CTG datasheet, available on the ON Semiconductor website.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess