EN
  • EN
  • DE

TDA7040T/V2

Part No TDA7040T/V2
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description RF IC FM PLL Decoder FM  Built-In Interference Suppression 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer ST-Ericsson Inc
Packaging Reel(TR)
Function FM PLL Decoder
RF Type FM
Secondary Attributes Built-In Interference Suppression
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SO
Win Source Part Number 215904-TDA7040T/V2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7040T/V2 CAD Model

Description

The TDA7040T/V2 is a high-performance integrated circuit produced by NXP Semiconductors, a leader in providing innovative solutions for the electronics market. This IC is designed for use in FM radio applications and is part of NXP's commitment to delivering advanced technology for a wide range of audio applications.

Key Features

  • FM Tuner: The TDA7040T/V2 is a monolithic integrated circuit designed for FM portable radios, where it provides a high level of integration, resulting in a reduced number of external components and a simplified design process.
  • Low Power Consumption: It operates with a low supply voltage, making it ideal for battery-operated devices. Its power-saving features ensure extended battery life without compromising performance.
  • Compact Design: The IC comes in a miniature package, which makes it perfect for use in space-constrained applications such as portable media players and personal audio systems.
  • High Sensitivity: The TDA7040T/V2 is known for its high sensitivity, which allows it to pick up weak FM signals, ensuring clear audio quality even in areas with poor reception.
  • Easy Integration: Its ease of integration with other components makes it a preferred choice for designers looking to streamline their product development process.

Applications

The versatility of the TDA7040T/V2 makes it suitable for a variety of FM radio-related applications. It is commonly used in:

  • Portable FM radio sets
  • FM radio tuner modules
  • Personal audio devices with FM functionality
  • Low-power FM transmission systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The TDA7040T/V2 is manufactured using state-of-the-art technology and is subjected to rigorous testing to ensure it meets the demands of modern electronic devices.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit NXP's official website or contact their sales and support team.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess