EN
  • EN
  • DE

PE42920MLAA-Z

Part No PE42920MLAA-Z
Manufacturer pSemi
Catalog RF Switches
Description RF SWITCH DDSPDT ULT CMOS 16QFN / RF Switch IC General Purpose SPDT 100Ohm 16-QFN (3x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr pSemi
Series UltraCMOS®
Package Tape & Reel
Product Status Obsolete
RF Type General Purpose
Circuit SPDT
Frequency Range 10kHz ~ 6GHz
Isolation 26dB
Insertion Loss 1dB
Test Frequency 1GHz, 6GHz
P1dB 13dBm
Impedance 100Ohm
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 1339180-PE42920MLAA-Z
Ultra Librarian 3D Model Ultra Librarian PE42920MLAA-Z CAD Model

Description

The PE42920MLAA-Z is a general-purpose RF switch used in electronic components.

  • Switch Type: RF Switch
  • Topology: SPDT
  • Frequency: 10kHz to 6GHz
  • Insertion Loss: 1dB
  • Isolation: 26dB
  • P1dB: 13dBm
  • Voltage Supply: 2.97V to 3.63V
  • Package: 16-QFN (3x3)
  • Standard Package: 3,000
  • Operating Temperature: -40°C to 85°C
  • Lifecycle Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 44GHZ 24LGA
Lowest to $1.3063
Analog Devices Inc.
IC RF SWITCH SPDT 12GHZ 24QFN / RF Switch IC General Purpose SPDT 12 GHz 50Ohm 24-QFN (4x4)
Need more? Email Us
pSemi
IC RF SWITCH SPDT 6GHZ 12QFN / RF Switch IC SPDT 6 GHz 50Ohm 12-QFN (2x2)
Lowest to $3.4187
Broadcom Limited
IC RF SWITCH / RF Switch IC
Lowest to $814.9254
Analog Devices Inc.
IC RF SWITCH SP8T 8GHZ 24QFN / RF Switch IC SP8T 8 GHz 50Ohm 24-QFN (4x4)
Lowest to $28.0499
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Broadcom Limited
IC RF SWITCH / RF Switch IC
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,754 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess