EN
  • EN
  • DE

SG1524J-JAN

Part No SG1524J-JAN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16JDIP  /  Buck, Flyback, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tube
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Flyback, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8V ~ 40V
Frequency - Switching 100kHz ~ 300kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number SG1524
Other Names 1259-1098,M38510/12601BEA,1259-1098-MIL
Standard Package 25
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250168-SG1524J-JAN
Ultra Librarian 3D Model Ultra Librarian SG1524J-JAN CAD Model

Description

Microchip Technology's SG1524J-JAN: A Reliable PWM Controller

The SG1524J-JAN from Microchip Technology is a high-quality, versatile Pulse Width Modulation (PWM) controller designed for a wide range of power supply and DC-DC converter applications. This device is specifically engineered to provide reliable performance in systems requiring voltage or current regulation and is particularly well-suited for military, aerospace, and other high-reliability environments.

This PWM controller is part of Microchip's JAN series, which indicates that it meets the rigorous specifications of the Joint Army/Navy (JAN) standard, ensuring its reliability and performance under extreme conditions. The SG1524J-JAN is characterized for operation over the full military temperature range of -55°C to +125°C, making it an ideal choice for applications that must withstand harsh environmental conditions.

The SG1524J-JAN features a fixed-frequency pulse width modulator circuit with a directly accessible error amplifier, a built-in oscillator, an active current limiting comparator, an automatic shutdown flip-flop, and a dead-time control comparator. These integrated features allow for precise control over power supply parameters, which is critical for maintaining system stability and efficiency.

Moreover, the device offers a wide range of flexibility with adjustable outputs that can be set through external components. This flexibility is further enhanced by its dual alternating outputs, which enable the use of push-pull or single-ended output configurations. The SG1524J-JAN's versatility allows designers to use it in various topologies, including boost, buck, and inverting power supplies.

With its low standby current and high current totem pole outputs capable of sourcing or sinking in excess of 200mA, the SG1524J-JAN is designed for high-performance applications that demand energy efficiency. Its performance is complemented by protection features such as under-voltage lockout, which ensures that the PWM controller operates only when the supply voltage is within an acceptable range.

In summary, the SG1524J-JAN PWM controller from Microchip Technology is a robust solution for designers looking to create reliable and efficient power systems in demanding applications. Its adherence to military standards and comprehensive feature set make it a trustworthy and essential component in any high-stakes design.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess