EN
  • EN
  • DE

LTM9002IV-AA#PBF

Part No LTM9002IV-AA#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description AFE General Purpose 1 ADC 14bit 3.3V 108-Pin LGA Tray / IC RCVR IF/BASEBAND 14BIT 108LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Function IF to Baseband Receiver
Frequency 0Hz ~ 300MHz
Secondary Attributes 14-Bit ADC
Package 108-LGA
Manufacturer Package 108-LGA (15x11.25)
Win Source Part Number 784657-LTM9002IV-AA#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9002
Introduction Date May 22, 2009
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9002IV-AA#PBF CAD Model

Description

Introducing the LTM9002IV-AA#PBF from Linear Technology

The LTM9002IV-AA#PBF is a cutting-edge μModule® (micromodule) receiver from Linear Technology, designed to significantly streamline the design process for communication system architects. This product is a complete system in a package, incorporating a high-performance 14-bit, 125Msps analog-to-digital converter (ADC) with a high bandwidth, differential input amplifier, and a decimating filter. It is specifically tailored for intermediate frequency (IF) and baseband applications, including wireless and wired broadband communication systems.

The LTM9002IV-AA#PBF is part of Linear Technology's innovative μModule family, which integrates the ADC, passive components, and digital filtering stages into a single, compact LGA package. This integration provides designers with a highly reliable and easy-to-use solution that reduces PCB space requirements, simplifies the design and development process, and accelerates time-to-market for complex electronic systems.

Key features of the LTM9002IV-AA#PBF include:

  • High-Performance ADC: The 14-bit, 125Msps ADC offers excellent dynamic performance for capturing high-frequency signals with precision and accuracy.
  • Integrated Signal Conditioning: The differential input amplifier is designed to interface directly with real-world signal sources, providing a high degree of flexibility in signal chain design.
  • On-Chip Digital Filtering: The decimating filter helps to reduce data rates to manageable levels, improving signal-to-noise ratio and reducing the load on downstream digital signal processing components.
  • Compact LGA Package: The entire system is enclosed in a space-saving 15mm x 15mm x 2.82mm LGA package, which is ideal for space-constrained applications.

With its robust design and high level of integration, the LTM9002IV-AA#PBF is well-suited for applications such as wireless base stations, software-defined radios, portable test instruments, and complex communications infrastructure. Its performance and compact form factor make it an excellent choice for designers looking to achieve high levels of signal fidelity and integrity while minimizing design complexity and footprint.

Linear Technology's commitment to quality and performance is evident in the LTM9002IV-AA#PBF, making it a reliable and efficient solution for advanced communication system designs.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess