EN
  • EN
  • DE

CC1050PW

Part No CC1050PW
Manufacturer Texas Instruments
Catalog RF Transmitters
Description RF TX IC FSK 300MHZ-1GHZ 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Texas Instruments
Package Tube
Product Status Not For New Designs
Programmable Not Verified
Frequency 300MHz ~ 1GHz
Applications AMR, ISM, RKE, SRD
Modulation or Protocol FSK
Data Rate (Max) 76.8kBaud
Power - Output -20dBm ~ 12dBm
Current - Transmitting 24.9mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.1V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number CC1050
Standard Package 62 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 576702-CC1050PW
Ultra Librarian 3D Model Ultra Librarian CC1050PW CAD Model

Description

Product Overview: Texas Instruments CC1050PW

The Texas Instruments CC1050PW is a state-of-the-art single-chip ultra-high frequency (UHF) radio transceiver designed for low-power and low-voltage wireless applications. This compact and efficient device is part of the CC1000 family, renowned for its ease of integration into various communication systems, and is particularly well-suited for industrial and consumer applications that require reliable wireless connectivity.

Key Features

  • Frequency Band: The CC1050PW operates in the 300-1000 MHz frequency range, making it versatile for a wide array of applications across different regulatory domains.
  • Modulation: It supports various modulation formats, including 2-FSK, GFSK, and OOK, providing flexibility in designing communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated devices due to its low power consumption in both transmit and receive modes.
  • Programmability: The device features a programmable output power and a high sensitivity receiver, ensuring optimal performance for the intended application.
  • Integration: The CC1050PW comes in a small 20-pin TSSOP package, allowing for easy integration into space-constrained designs.
  • Interface: An SPI (Serial Peripheral Interface) is used for communication with microcontrollers, facilitating simple and efficient system design.

Applications

The versatile nature of the CC1050PW makes it suitable for a range of applications, including but not limited to:

  • Wireless alarm and security systems
  • Home automation
  • Industrial monitoring and control
  • Wireless sensor networks
  • Remote keyless entry systems

Technical Support and Resources

Texas Instruments provides extensive technical support and resources for the CC1050PW, including detailed datasheets, application notes, and reference designs. This ensures that designers can rapidly develop and deploy systems using the CC1050PW with confidence in its performance and reliability.

You May Also Be Interested in

NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Maxim Integrated
Need more? Email Us
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Microchip Technology
EMBEDDED C INCL 315MHZ TX / MCU 8-bit AVR RISC 4KB Flash 3.3V/5V 24-Pin VQFN EP T/R
Lowest to $3.5220
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
STMicroelectronics
Industrial monitoring and control
Lowest to $2.3014
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0088 $56.0616
16+ $6.5714 $105.1424
24+ $6.3660 $152.7840
33+ $6.1607 $203.3031
42+ $5.9553 $250.1226
57+ $5.3392 $304.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess