EN
  • EN
  • DE

L9820

Part No L9820
Manufacturer STMicroelectronics
Description HIGH SIDE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1194701-L9820
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9820 CAD Model

Description

The L9820 from STMicroelectronics is a versatile and robust octal low-side driver IC designed for automotive and industrial applications. This integrated circuit is engineered to interface between the digital logic levels of a microcontroller and the high-power loads typically found in automotive environments. The L9820 is particularly well-suited for driving lamps, relays, or small DC motors, making it an essential component for a wide range of control applications.

Key Features

  • Voltage Range: The device operates over a broad voltage range, accommodating various automotive applications.
  • Output Current: Each of the eight low-side drivers can deliver a significant output current, providing ample power for driving connected loads.
  • Protection Mechanisms: The L9820 includes several built-in protection features such as overtemperature shutdown, output clamp diodes, and under-voltage shutdown, ensuring reliable operation under adverse conditions.
  • Diagnostic Functions: Advanced diagnostic capabilities enable detection of open-load, overtemperature, and short-circuit conditions, allowing for preemptive maintenance and system checks.
  • Serial Interface: An integrated serial peripheral interface (SPI) allows for seamless communication with microcontrollers, simplifying control and data exchange.

Applications

The L9820 is a highly adaptable driver IC that can be used in a variety of applications. It is particularly well-suited for:

  • Automotive applications such as controlling lights, indicators, and small motors.
  • Industrial automation systems where reliable control of actuators is required.
  • Consumer electronics where multiple low-side loads need to be managed efficiently.

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 5.5V to 50V Output Current (per channel) Up to 1A Operating Temperature Range -40°C to 150°C Package PowerSSO-24

In summary, the L9820 from STMicroelectronics is a high-performance, feature-rich low-side driver IC that provides a reliable solution for driving low-side switched loads in a variety of demanding applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2855 $57.8475
110+ $1.0545 $115.9950
170+ $1.0210 $173.5700
235+ $0.9887 $232.3445
305+ $0.9552 $291.3360
405+ $0.8570 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess