EN
  • EN
  • DE

L9916

Part No L9916
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC REG SMART AVR MULTIWATT8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Automotive PMIC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 175°C
Mounting Through Hole
Package Multiwatt-8 (Straight Leads)
Family Name L9916
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876632-L9916
Ultra Librarian 3D Model Ultra Librarian L9916 CAD Model

Description

Introducing the L9916 from STMicroelectronics

The L9916 from STMicroelectronics is a highly integrated solution designed for advanced automotive applications. This robust device is tailored to meet the stringent requirements of the automotive industry, providing reliability and performance in a compact form factor. The L9916 is part of ST's extensive portfolio of automotive-grade products and is specifically engineered to facilitate the development of energy-efficient and sophisticated automotive systems.

Key Features

  • High Integration: The L9916 integrates multiple functions into a single chip, reducing the number of components required in the system. This not only saves space but also enhances system reliability and simplifies design complexity.
  • Automotive Grade: Designed to withstand the harsh conditions of automotive environments, the L9916 is compliant with automotive quality standards, ensuring operation over a wide temperature range and resistance to vibrations and shocks.
  • Power Management: With advanced power management capabilities, the L9916 optimizes power consumption, contributing to the overall energy efficiency of the automotive system it is a part of.
  • Communication Protocols: The device supports standard automotive communication protocols, facilitating easy integration with other components and systems within the vehicle.

Applications

The versatile nature of the L9916 makes it suitable for a wide array of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Powertrain Systems

STMicroelectronics' commitment to innovation is evident in the L9916, which is designed to provide a high level of integration, performance, and reliability. The device's features make it an excellent choice for automotive manufacturers seeking to enhance the capability and efficiency of their vehicles while maintaining strict adherence to industry standards. With the L9916, STMicroelectronics continues to demonstrate its leadership in the automotive semiconductor market, offering solutions that drive the future of automotive technology.

For more information on the L9916, including datasheets, technical specifications, and application notes, visit STMicroelectronics' official website or contact their support team.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0557 $64.4456
18+ $6.6098 $118.9764
28+ $6.4033 $179.2924
38+ $6.1967 $235.4746
49+ $5.9902 $293.5198
65+ $5.3705 $349.0825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess