EN
  • EN
  • DE

L9935B

Part No L9935B
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer STMicroelectronics
Win Source Part Number 292691-L9935B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9935B CAD Model

Description

The L9935B from STMicroelectronics is a state-of-the-art dual H-bridge driver designed to handle the demands of modern automotive applications. This robust integrated circuit is engineered to drive inductive loads such as relays, solenoids, and DC and stepping motors, providing the efficiency and reliability required for advanced vehicle systems.

Key Features

  • High Voltage Range: The L9935B operates with a supply voltage range that is well-suited for automotive environments, accommodating the fluctuations commonly found in vehicle power systems.
  • Dual H-Bridge: The dual H-bridge configuration allows for the independent control of two DC motors or one stepping motor, providing flexibility in application design and simplification of motor control circuits.
  • Advanced Protection Systems: To ensure the longevity and safety of the application, the L9935B integrates protection features such as over-temperature shutdown, under-voltage lockout, and non-dissipative overcurrent protection.
  • Diagnostic Functions: The device includes diagnostic outputs that provide real-time feedback on the status of the H-bridges, which is essential for fault detection and system maintenance.

Applications

The versatility of the L9935B makes it suitable for a wide array of automotive applications, including but not limited to:

  • Body control modules
  • Power distribution units
  • Window lifters
  • Seat positioning motors
  • Sunroof motors

Technical Specifications

  • Output Current: Up to 5 A per channel
  • Operating Voltage: 5.5 V to 28 V
  • Output Saturation Voltage: Low, enhancing efficiency
  • Package: PowerSSO-24, offering a compact and thermally efficient solution

With its robust design and comprehensive feature set, the L9935B from STMicroelectronics is an ideal choice for designers looking to implement reliable and efficient motor control solutions in their automotive projects.

You May Also Be Interested in

NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess