EN
  • EN
  • DE

L99ASC03GTR

Part No L99ASC03GTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC PREDRIVER 3PHASE 48TQFP / Triple Half Bridge Motor Pre-Driver Automotive 48-Pin TQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface SPI
Technology Power MOSFET
Applications Automotive
Operating Supply Voltage 6 V ~ 28 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Win Source Part Number 778234-L99ASC03GTR
Popularity Medium
Supply and Demand Status Limited
Family Name L99ASC03G
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian L99ASC03GTR CAD Model

Description

The L99ASC03GTR from STMicroelectronics is a sophisticated automotive-grade integrated circuit designed for advanced motor control applications. This high-performance product is specifically engineered to meet the rigorous demands of modern automotive systems, providing a reliable and efficient solution for driving small brushed DC motors.

Key Features

  • Multiple Motor Control Capabilities: The L99ASC03GTR is capable of controlling up to three small brushed DC motors, making it an ideal choice for a variety of applications such as HVAC flap control, headlamp leveling, and other adjustment mechanisms within the vehicle.
  • Integrated Power MOSFETs: The device includes integrated power MOSFETs with low RDS(on), ensuring high efficiency and reduced heat dissipation during operation.
  • Advanced Diagnostics: Equipped with comprehensive diagnostic features, the L99ASC03GTR can detect and report various fault conditions such as open-load, short-circuit, over-temperature, and under-voltage, enhancing system reliability and safety.
  • Programmable Current Profile: The current control can be programmed to match motor characteristics, allowing for optimized performance and protection against over-current conditions.

Electrical Characteristics

The L99ASC03GTR operates over a wide supply voltage range, typically from 5.5V to 28V, making it versatile for use in different automotive electrical systems. Its robust design ensures performance in the harsh automotive environment, characterized by extended temperature ranges and potential electrical disturbances.

Applications

Due to its compactness and high level of integration, the L99ASC03GTR is suitable for a wide range of automotive applications where space is at a premium and high reliability is essential. It is commonly used in body control modules, dashboard controls, and other in-vehicle systems requiring precise motor control.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the L99ASC03GTR is no exception. It is manufactured to meet the strict standards of the automotive industry, ensuring high reliability and performance under demanding conditions. The product is available in a small outline package, which is designed for space-saving installation and is fully RoHS compliant.

You May Also Be Interested in

Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9129 $54.0419
25+ $4.0311 $100.7775
39+ $3.9051 $152.2989
53+ $3.7792 $200.2976
69+ $3.6532 $252.0708
92+ $3.2753 $301.3276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess