EN
  • EN
  • DE

L99PM62GXP

Part No L99PM62GXP
Manufacturer STMicroelectronics
Description for car body applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194738-L99PM62GXP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L99PM62GXP CAD Model

Description

STMicroelectronics Product Overview: L99PM62GXP

The L99PM62GXP is a state-of-the-art power management integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This advanced IC is specifically tailored to meet the demanding requirements of automotive applications, ensuring high performance and durability in a wide range of vehicular environments.

Key Features

  • Integrated Power Management: The L99PM62GXP incorporates multiple voltage regulators, providing stable power supplies to various automotive subsystems.
  • Advanced Diagnostics: Equipped with diagnostic functions, the device can detect and report system faults, enhancing the reliability and safety of the automotive system.
  • High Temperature Operation: Designed to withstand the harsh conditions of automotive environments, it operates effectively at high temperatures.

Applications

The versatility of the L99PM62GXP makes it suitable for a wide range of automotive applications, including:

  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and telematics systems
  • Engine control units (ECUs)

Technical Specifications

The L99PM62GXP boasts a robust set of technical specifications that make it an ideal choice for automotive power management:

  • Multiple voltage regulators with varying current capacities
  • Programmable watchdog timer for system safety
  • Wake-up capability for power-saving modes
  • Communication interface compatibility (e.g., CAN, LIN)

Quality and Reliability

STMicroelectronics is committed to delivering products that exceed the industry standards for quality and reliability. The L99PM62GXP is no exception, undergoing rigorous testing to ensure it meets the stringent requirements of the automotive market. With its robust design and advanced features, the L99PM62GXP is a reliable choice for manufacturers looking to integrate a power management solution that will perform consistently over the lifespan of the vehicle.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.2970 $74.5940
4+ $34.8906 $139.5624
6+ $33.6876 $202.1256
8+ $31.2813 $250.2504
10+ $30.0782 $300.7820
12+ $28.8750 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess