EN
  • EN
  • DE

LCDP1511DRL

Part No LCDP1511DRL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 15A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Peak Pulse Current(Ippm) 15A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 200pF
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1051897-LCDP1511DRL
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian LCDP1511DRL CAD Model

Description

STMicroelectronics LCDP1511DRL - Robust ESD Protection Device

The LCDP1511DRL from STMicroelectronics is a state-of-the-art ESD (Electrostatic Discharge) protection device, specifically designed to safeguard high-speed data lines and other sensitive components from the potentially damaging effects of ESD. This compact and efficient solution is ideal for protecting systems against direct and indirect ESD discharges according to the IEC 61000-4-2 standard.

Key Features:

  • High ESD Protection: The LCDP1511DRL offers robust protection for electronic equipment, withstanding ESD discharges up to ±30 kV (air discharge) and ±30 kV (contact discharge), thereby ensuring the integrity and longevity of your devices.
  • Low Capacitance: With ultra-low line capacitance of typically 0.7 pF, this device is particularly suitable for protecting high-speed data lines without compromising signal integrity, making it perfect for applications such as USB 2.0, HDMI, and Gigabit Ethernet.
  • Low Leakage Current: It features a very low leakage current of less than 0.1 µA at the rated voltage, which helps to maintain energy efficiency in the protected system.
  • Small Package: The LCDP1511DRL comes in a small SOD-882L package, making it an ideal choice for space-constrained applications without sacrificing protection capabilities.
  • High Reliability: Designed and tested to meet the stringent requirements of the automotive industry, this device is AEC-Q101 qualified, ensuring high reliability in harsh environments.

Applications:

The LCDP1511DRL is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • USB 2.0 and 3.0 ports
  • HDMI 1.3 and 1.4 interfaces
  • DisplayPort interfaces
  • 10/100/1000 Ethernet ports
  • Digital Visual Interface (DVI) ports
  • Automotive applications requiring high ESD robustness

In summary, the LCDP1511DRL from STMicroelectronics provides exceptional ESD protection, ensuring the safety and reliability of sophisticated electronic systems across various applications. Its low capacitance and small form factor make it an excellent choice for designers looking to incorporate ESD protection without compromising on performance or space.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
STMicroelectronics
TRISIL 180V BIDIRECT SMA
Need more? Email Us
STMicroelectronics
TRISIL 200V BIDIRECT SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
ON Semiconductor
THYRISTOR 190V 80A SMB
Lowest to $0.2247
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
Thyristor Surge Protection Devices 8V 22A 2-Pin SMA T/R / PROTECTOR SINGLE BIDIRECT 15V
Lowest to $0.3251

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess