EN
  • EN
  • DE

LD1086D2T

Part No LD1086D2T
Manufacturer STMicroelectronics
Description 1.5A LOW DROP FIXED AND ADJUSTABLE POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1195763-LD1086D2T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD1086D2T CAD Model

Description

The LD1086D2T from STMicroelectronics is a robust low-dropout voltage regulator capable of delivering up to 1.5 A of continuous current. This versatile component is designed to maintain stability and efficiency, even under a wide range of operating conditions. It is an ideal choice for sensitive electronic applications requiring a stable power supply.

Key Features

  • High Current Output: Capable of providing up to 1.5 A of output current, making it suitable for high-power applications.
  • Low Dropout Voltage: Features a low dropout voltage, ensuring efficient operation and reduced power loss, even when the input voltage is close to the output voltage.
  • Adjustable Output: The output voltage can be adjusted from 1.25 V to 13.5 V, providing flexibility for various design requirements.
  • Thermal Overload Protection: Includes built-in thermal shutdown to protect the device from overheating, enhancing the longevity and reliability of the regulator.
  • Short Circuit Protection: Comes with short-circuit current limiting to safeguard the device and the load from damage due to output short circuits.
  • Wide Operating Temperature Range: Operates effectively across a broad temperature range from -40°C to 125°C, making it suitable for industrial applications.

Applications

The LD1086D2T is versatile enough to be used in a wide array of applications, including:

  • High-efficiency linear regulators
  • Post regulators for switching supplies
  • Battery chargers
  • Hard disk drives
  • Adjustable power supplies

Package and Quality

The LD1086D2T is offered in a TO-263 (D2PAK) surface-mount package, which is not only space-saving but also capable of handling high levels of heat dissipation. This packaging, combined with the device's inherent thermal protection features, ensures stable performance across its lifespan. STMicroelectronics is committed to delivering high-quality products, and the LD1086D2T is no exception, meeting rigorous industry standards for performance and reliability.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess