Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1195794-LD1117S12
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD1117S12 CAD Model

Description

The LD1117S12 is a robust, versatile low-dropout voltage regulator from the renowned semiconductor manufacturer, STMicroelectronics. This regulator is designed to provide a stable 12V output from a higher input voltage with a minimal dropout voltage, making it an ideal choice for a wide range of applications where voltage regulation is critical.

Key Features

  • Output Voltage: The LD1117S12 provides a fixed output voltage of 12V, which is suitable for powering 12V-operated devices and circuits.
  • Low Dropout Voltage: The device offers a low dropout performance, which means it can maintain a stable output voltage even when the input voltage is very close to the output voltage, enhancing efficiency and reliability.
  • Current Capacity: Capable of delivering up to 800mA of output current, this regulator can support a variety of components and modules that require a moderate amount of power.
  • Protection Features: The LD1117S12 is equipped with several protection mechanisms, including overcurrent protection, thermal shutdown, and short-circuit protection, ensuring the safety and longevity of both the regulator and the connected components.
  • Low Ground Current: The device has a low ground current which contributes to its overall efficiency, making it suitable for battery-powered applications.
  • Adjustable Version Availability: While the LD1117S12 offers a fixed 12V output, STMicroelectronics also provides adjustable versions for applications requiring different voltage levels.

Applications

The LD1117S12 is highly versatile and can be used in a variety of electronic applications, including:

  • Consumer electronics
  • Computer systems
  • Telecommunication equipment
  • Industrial control systems
  • Battery-powered devices

With its comprehensive set of features and protections, the LD1117S12 from STMicroelectronics is an excellent choice for designers and engineers looking for a reliable and efficient voltage regulation solution.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ €0.4348 €45.6538
225+ €0.4073 €91.6386
350+ €0.3936 €137.7497
500+ €0.3661 €183.0276
645+ €0.3523 €227.2025
805+ €0.3385 €272.5244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 65,300 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention