Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 3.3V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 43μVp-p
Noise - 10Hz to 10kHz 63μVrms
Voltage - Input 3.35 V ~ 5.5 V
Operating Supply Current 120μA
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1242320-REF3233AMDBVREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REF3233
Introduction Date December 16, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian REF3233AMDBVREP CAD Model

Description

The REF3233AMDBVREP is a high-precision voltage reference from Texas Instruments, designed to offer a stable and accurate reference voltage for various applications. This voltage reference device is part of TI's extensive range of power management integrated circuits, known for their reliability and performance.

Key Features

  • Precision Voltage: The REF3233AMDBVREP provides a fixed output voltage of 3.3V, which is crucial for ensuring the accuracy of analog-to-digital conversions and maintaining the integrity of sensor readings.
  • Low Temperature Coefficient: With a low temperature coefficient, this device offers consistent performance over a wide range of temperatures, making it suitable for industrial and automotive applications where temperature variations are common.
  • High Output Current: Capable of sourcing up to 10mA and sinking up to 5mA, the REF3233AMDBVREP can drive the reference input of multiple devices, such as ADCs, DACs, and other sensors.
  • Low Dropout Voltage: The low dropout voltage feature allows the device to operate effectively even with minimal difference between the supply voltage and the reference voltage, which is particularly useful in low-power applications.
  • Excellent Load Regulation: The device exhibits excellent load regulation characteristics, ensuring that the output voltage remains stable despite changes in the load current.

Applications

The REF3233AMDBVREP is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems (DAS)
  • Precision Instrumentation
  • Portable and Battery-Powered Equipment
  • Medical Devices
  • Automotive Control Systems

Quality and Reliability

As with all Texas Instruments products, the REF3233AMDBVREP is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for automotive and industrial applications. The device is also supported by TI's comprehensive technical documentation and customer support services.

You May Also Be Interested in

STMicroelectronics
V-Ref Adjustable 2.5V to 24V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Lowest to €0.5477
ECAD model for TS2431BILT
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE, / Shunt Voltage Reference IC Fixed 10V V ±0.1% 15 mA TO-92-3
Lowest to €3.6339
ECAD model for LM4040AIZ-10.0
Analog Devices Inc.
IC VREF SERIES PREC 2.5V 8-TSSOP / Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA 8-TSSOP
Lowest to €5.4707
ECAD model for ADR291GRU
Texas Instruments
LM4050/LM4050Q Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 2.5V SOT23-3
Lowest to €5.7859
ECAD model for LM4050AEM3X-2.5
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX
Analog Devices Inc.
Ultralow Noise, LDO XFET Voltage References with Current Sink and Source | IC VREF SERIES 2.048V 8SOIC
Lowest to €17.4397
ECAD model for ADR440BRZ
Renesas Electronics America
Precision, Low Noise FGA™ Voltage References | IC VREF SERIES 5V 8SOIC
Need more? Email Us
ECAD model for ISL21009BFB850Z
Analog Devices Inc.
IC VREF SERIES PREC +-10V 14CDIP / Voltage Reference IC V 14-CERDIP
Lowest to €63.6321
ECAD model for AD2702JD
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431ACX

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention