The ADR06BR is a precision 10.0 V voltage reference from Analog Devices Inc., a leading global high-performance analog technology company. This device is part of their ADRxx series, which is renowned for its high accuracy, stability, and low power consumption, making it an ideal choice for precision data conversion and regulation in a wide range of applications.
Key Features
- High Accuracy: The ADR06BR offers an initial accuracy of ±0.1%, ensuring precise voltage for critical applications.
- Low Temperature Drift: With a temperature coefficient of 10 ppm/°C max from -40°C to +125°C, this voltage reference maintains its accuracy over a wide temperature range.
- Wide Operating Range: The device operates with a supply voltage from 7 V to 36 V, providing flexibility in various supply environments.
- Low Power Consumption: The ADR06BR has a quiescent current of 400 μA max, making it suitable for battery-powered devices and power-sensitive applications.
- Long-Term Stability: It exhibits excellent long-term stability, ensuring consistent performance over the product's lifespan.
- Output Current Capability: This voltage reference can source or sink up to 10 mA, allowing it to drive a wide range of loads.
- Package Options: Available in 8-lead SOIC and 8-lead TSSOP packages, the ADR06BR offers versatility for design-in on various PCB layouts.
Applications
The ADR06BR is suitable for high-performance applications that require a stable and precise reference voltage. It is commonly used in:
- Precision data acquisition systems
- High-resolution converters
- Battery-powered and portable equipment
- Industrial and process control systems
- Automotive electronics
- Medical and scientific instrumentation
Reliability and Support
Analog Devices Inc. is committed to providing high-quality products and support. The ADR06BR is backed by rigorous testing and quality assurance processes, ensuring reliability for critical and demanding applications. Additionally, customers have access to comprehensive technical support and resources to assist with design and implementation.