EN
  • EN
  • DE

LTC3410BESC6-1.2#TRPBF

Part No LTC3410BESC6-1.2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 2.5V to 5.5V Synchronous Step Down Single-Out 1.2V 0.3A Automotive 6-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 1
Number of Pins 6
Output Current 300 mA
Output Type Fixed
Output Voltage 1.2 V
Packaging Tape & Reel (TR)
RoHS Compliant
Schedule B 8542390000
Switching Frequency 2.25 MHz
Synchronous Rectifier Yes
Win Source Part Number 1072317-LTC3410BESC6-1.2#TRPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3410BESC6-1.2#TRPBF CAD Model

Description

The LTC3410BESC6-1.2#TRPBF is a high-performance, monolithic synchronous buck regulator from Analog Devices Inc. This compact and efficient power management integrated circuit is designed to deliver up to 1.25A of continuous output current at voltages as low as 0.8V. It operates from a 2.5V to 5.5V input voltage range, making it ideal for single-cell Li-Ion, or multi-cell alkaline/NiMH applications as well as for point-of-load conversions from 3.3V or 5V rails.

Key Features

  • High Efficiency: With its synchronous operation, the LTC3410BESC6-1.2#TRPBF can achieve up to 96% efficiency, reducing the need for heat sinking and allowing for cooler operation.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility for various applications.
  • Low Dropout Operation: Its low dropout operation is ideal for applications requiring maximum battery life.
  • High Switching Frequency: A switching frequency of up to 2.25MHz allows the use of small surface mount inductors and capacitors, saving board space and component cost.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device and the load from adverse conditions.
  • Compact Package: The LTC3410BESC6-1.2#TRPBF comes in a tiny 6-lead SC70 package, perfect for space-constrained applications.

Applications

This voltage regulator is suitable for a wide range of applications, including but not limited to:

  • Portable Instruments
  • Wireless Modems
  • PDAs and Handheld Computers
  • Digital Cameras
  • MP3 Players
  • GPS Devices

Product Quality and Support

Analog Devices Inc. is known for their commitment to high-quality products and the LTC3410BESC6-1.2#TRPBF is no exception. It is available in a tape and reel package for automated assembly processes, denoted by the #TRPBF suffix, ensuring reliable delivery and ease of manufacturing for high volume production. Technical support and comprehensive documentation are available directly from Analog Devices Inc. to assist in the integration of this regulator into your design.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess