EN
  • EN
  • DE

LT8636EV#PBF

Part No LT8636EV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42V,6A SYNCHRONOUSE STEP DOWN SI  /  Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 5A 20-TFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 12V
Current - Output 5A
Frequency - Switching 200kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-TFQFN Exposed Pad
Supplier Device Package 20-LQFN (4x3)
Base Product Number LT8636
Other Names 161-LT8636EV#PBF,-2735-LT8636EV#PBF,505-LT8636EV#PBF,161-LT8636EV#PBF
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249906-LT8636EV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8636EV#PBF CAD Model

Description

Introducing the LT8636EV#PBF Step-Down Regulator from Analog Devices Inc.

The LT8636EV#PBF is a highly efficient, synchronous monolithic step-down regulator from the renowned manufacturer Analog Devices Inc. This cutting-edge component is designed to deliver high performance and reliability for a wide range of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • High Efficiency: With its synchronous rectification, the LT8636EV#PBF achieves up to 95% efficiency, which helps to minimize heat generation and improve system reliability.
  • Wide Input Voltage Range: This regulator supports an input voltage range from 3.4V to 42V, making it versatile for various applications, from low-voltage to high-voltage systems.
  • Robust Output: It can deliver a continuous output current up to 3.5A, suitable for powering a diverse array of electronic devices and components.
  • Adjustable Switching Frequency: The device offers a programmable switching frequency from 200kHz to 3MHz, allowing designers to optimize performance for their specific application needs.
  • Thermal Protection: Built-in thermal shutdown provides additional protection, safeguarding the device from potential damage due to overheating.
  • Compact Package: The LT8636EV#PBF comes in a small footprint, making it an excellent choice for space-constrained applications.

Applications

The versatility of the LT8636EV#PBF makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automotive electronics such as infotainment systems and sensors
  • Power supplies for industrial control systems
  • Point-of-load applications in telecommunications infrastructure
  • Portable and battery-powered devices requiring efficient power management

Conclusion

The LT8636EV#PBF from Analog Devices Inc. is a superior choice for designers looking for a high-performance, efficient, and reliable step-down regulator. Its comprehensive feature set, including high efficiency, a wide input voltage range, and a robust output current, make it a flexible solution for a multitude of electronic applications. By choosing the LT8636EV#PBF, you can ensure stable and efficient power delivery in your next project.

For detailed technical specifications and application support, visit the Analog Devices Inc. website or contact their customer service for assistance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3508 $56.7540
11+ $9.3135 $102.4485
17+ $9.0224 $153.3808
23+ $8.7314 $200.8222
30+ $8.4403 $253.2090
40+ $7.5672 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess