EN
  • EN
  • DE

LM5088QMH-1/NOPB

Part No LM5088QMH-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 75V
Frequency - Switching 50kHz ~ 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number LM5088
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-39764-5,LM5088QMH-1/NOPB-ND,-296-39764-5-ND,-LM5088QMH-1-NDR
Standard Package 92
Win Source Part Number 1317692-LM5088QMH-1/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5088QMH-1/NOPB CAD Model

Description

The LM5088QMH-1/NOPB is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments. This regulator is part of the LM5088 series, which are known for their exceptional performance in power management applications. The device is suitable for a broad range of systems, from automotive to industrial and telecommunications.

Key Features

  • Voltage Regulation: The LM5088QMH-1/NOPB offers a wide input voltage range from 4.5V to 75V, making it versatile for various applications that require different voltage levels.
  • Output Current: It is capable of delivering up to 1.5A of continuous output current to the load.
  • Efficiency: This device utilizes a constant on-time (COT) control scheme, ensuring high efficiency across a wide range of load conditions.
  • Thermal Performance: With an enhanced thermal performance, the LM5088QMH-1/NOPB can operate reliably in environments with high temperature.
  • Protection Features: It includes various protection features such as thermal shutdown, under-voltage lockout (UVLO), and over-current protection, safeguarding the system against potential damage.
  • Qualification: The 'NOPB' suffix indicates that this product is lead-free and RoHS compliant, adhering to environmental standards.

Applications

The LM5088QMH-1/NOPB is ideal for a multitude of applications, including but not limited to:

  • Automotive systems such as infotainment and advanced driver assistance systems (ADAS)
  • Power supplies for industrial and telecommunications equipment
  • Portable and battery-powered devices that require efficient power conversion
  • Energy-harvesting systems and renewable energy applications

Package and Quality

The regulator is housed in a thermally enhanced HTSSOP (High Temperature Thin Shrink Small Outline Package) with 20 pins, which contributes to its robustness and reliability. The package is designed to optimize the thermal performance and minimize the footprint on the printed circuit board (PCB).

In summary, the LM5088QMH-1/NOPB by Texas Instruments is a powerful and reliable solution for a wide range of voltage regulation needs, offering flexibility, high efficiency, and protection to ensure the longevity and stability of your electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5894 $50.4834
27+ $3.7657 $101.6739
42+ $3.6480 $153.2160
57+ $3.5303 $201.2271
74+ $3.4126 $252.5324
99+ $3.0596 $302.9004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,428 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess