EN
  • EN
  • DE

MAX6037AAUK25

Part No MAX6037AAUK25
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description LOW-POWER, FIXED REFERENCE / Voltage Reference IC V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Bulk
Product Status Active
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAXMAXMAX6037AAUK25,2156-MAX6037AAUK25
Standard Package 1
Win Source Part Number 1316485-MAX6037AAUK25
Ultra Librarian 3D Model Ultra Librarian MAX6037AAUK25 CAD Model

Description

Product Overview: MAX6037AAUK25

The MAX6037AAUK25 is a high-precision, low-dropout voltage reference from Analog Devices Inc., designed to provide a stable and accurate reference voltage for precision analog circuits. This component is particularly suitable for high-performance data converters, portable instrumentation, and industrial control systems where stability and accuracy are crucial.

Key Features

  • Stable Output: The MAX6037AAUK25 offers a fixed output voltage of 2.5V, making it an ideal choice for systems that require a consistent reference voltage.
  • Low Dropout Voltage: With a low dropout voltage, this voltage reference can maintain accurate output even under conditions of low input voltage, ensuring reliable performance in battery-powered applications.
  • High Accuracy: The device boasts an impressive initial accuracy of ±0.2%, catering to applications that demand high precision.
  • Low Temperature Coefficient: It features a low temperature coefficient, which minimizes output voltage variations over a wide temperature range, enhancing system stability in varying environmental conditions.
  • Compact Package: Encased in a space-saving SOT-23 package, the MAX6037AAUK25 is ideal for space-constrained applications.
  • Wide Operating Temperature Range: This voltage reference operates over a broad temperature range, from -40°C to +125°C, accommodating a diverse array of operating conditions.

Applications

  • Data Conversion Systems
  • Portable Instrumentation
  • Industrial Control Systems
  • Precision Analog-to-Digital and Digital-to-Analog Converters
  • Battery-Powered Devices
  • Medical Devices

With its combination of precision, stability, and low power consumption, the MAX6037AAUK25 is a reliable choice for engineers and designers looking to enhance the performance of their analog circuitry. Its robustness and versatility make it an invaluable component in a wide range of electronic systems.

For detailed specifications and application guidance, Analog Devices Inc. provides extensive technical documentation and support to ensure the successful integration of the MAX6037AAUK25 into your design.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess