The LD39020DTPU15R is a high-performance, low-dropout voltage regulator from STMicroelectronics, designed to deliver a fixed output voltage with a high level of accuracy. This component is ideal for battery-powered devices and other applications where energy efficiency is a priority.
Key Features
- Output Voltage: This regulator provides a stable 1.5V output, which is crucial for maintaining reliable operation in sensitive electronics.
- Low Dropout: With its low dropout feature, the LD39020DTPU15R is capable of operating with a very small difference between the input and output voltage, which enhances efficiency and extends battery life in portable applications.
- High Accuracy: The output voltage tolerance is exceptionally tight, ensuring precise power delivery to critical components.
- Current Supply: It is capable of supplying up to 200 mA of load current, making it suitable for a wide range of applications.
- Thermal Protection: The built-in thermal shutdown and short-circuit protection features safeguard the device and the application from damage due to overheating or fault conditions.
- Low Quiescent Current: The device's quiescent current is very low, which is beneficial for reducing power consumption when in standby mode.
- Package: It comes in a small DFN6 package (1.2 x 1.3 mm), which is perfect for space-constrained applications.
Applications
The LD39020DTPU15R is versatile and can be used in various applications, including:
- Mobile phones and personal digital assistants (PDAs)
- Portable media players and audio devices
- Wireless LAN, Bluetooth, and GPS receivers
- Healthcare and medical devices
- Smart sensors and IoT devices
With its combination of low dropout performance, high accuracy, and power-saving features, the LD39020DTPU15R from STMicroelectronics is an excellent choice for designers looking to optimize their power management solutions in compact and energy-sensitive applications.