EN
  • EN
  • DE

LD39130SJ30R

Part No LD39130SJ30R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 300MA 4FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer STMicroelectronics
Package Reel - TR
Family Name LD39130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-14209-2, -497-14209-1, 497-14209-1-ND, 497-LD39130SJ30RCT, 497-14209-6-ND, 497-14209-2, 497-14209-2-ND, 497-14209-1, 497-LD39130SJ30RTR, -497-14209-6, 497-14209-6, 497-LD39130SJ30RDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850023-LD39130SJ30R
Ultra Librarian 3D Model Ultra Librarian LD39130SJ30R CAD Model

Description

LD39130SJ30R - Low Drop Voltage Regulator by STMicroelectronics

The LD39130SJ30R is a high-performance, low-dropout voltage regulator designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This voltage regulator is specifically engineered to deliver a stable and reliable power supply to sensitive electronic components. It is capable of providing a fixed output voltage of 3.0V with an input voltage range from 1.5V to 5.5V, making it versatile for a wide range of applications.

With an impressive low dropout voltage and a maximum output current of 150 mA, the LD39130SJ30R ensures efficient operation even when the input voltage is very close to the output voltage, which is particularly useful in battery-powered devices where energy conservation is critical. The device also features low quiescent current, which further extends battery life by minimizing the power consumed when the device is in standby mode.

The LD39130SJ30R is equipped with several protective features that safeguard the electronic components it powers. These include thermal shutdown, which prevents damage from overheating, and short-circuit protection, which ensures stability and longevity of the system by protecting it from potential short-circuit conditions. Additionally, the voltage regulator has a current limit feature to prevent excessive current draw that could otherwise damage the device and the electronic system.

Designed with a small form factor in mind, the LD39130SJ30R comes in a compact flip-chip package, which makes it an excellent choice for space-constrained applications such as portable devices, wearable technology, and IoT devices. Its small size does not compromise its performance or reliability, making it an ideal solution for designers looking to maintain a compact device footprint without sacrificing quality.

STMicroelectronics' commitment to quality and performance is evident in the LD39130SJ30R. This low drop voltage regulator is a testament to their dedication to providing advanced power solutions that meet the needs of modern electronic systems. Whether for consumer electronics, medical devices, or industrial applications, the LD39130SJ30R is a solid choice for designers seeking a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2334 $55.5030
100+ $1.0120 $101.2000
155+ $0.9804 $151.9620
215+ $0.9488 $203.9920
275+ $0.9171 $252.2025
365+ $0.8223 $300.1395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess