EN
  • EN
  • DE

LE50ABD-TR

Part No LE50ABD-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 100mA
Output Current 100mA
Operating Supply Current 1mA to 3mA
PSRR 76dB to 60dB (120Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.2V @ 100mA
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 070877-LE50ABD-TR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LE50ABD-TR CAD Model

Description

Product Overview: LE50ABD-TR by STMicroelectronics

The LE50ABD-TR is a high-quality voltage regulator component designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is part of the LE50 series and is known for its exceptional reliability and performance in a wide range of applications. The LE50ABD-TR is a fixed output voltage regulator that offers a precise 5V output, which is essential for consistent performance in electronic circuits.

Key Features

  • Precision Output: The LE50ABD-TR provides a stable 5V output with a high accuracy level, ensuring the reliable operation of connected devices.
  • Low Dropout Voltage: This voltage regulator has a low dropout voltage, which enhances its efficiency and allows it to operate effectively even with minimal input-output voltage differences.
  • Current Limiting: Incorporated with a current limiting feature, this device protects itself and other circuit components from damage caused by excessive current.
  • Thermal Shutdown: The thermal shutdown mechanism safeguards the LE50ABD-TR from overheating, contributing to its long service life and consistent performance.
  • Wide Operating Temperature Range: It is designed to function across a broad temperature range, making it suitable for various challenging environments.

Applications

The LE50ABD-TR is versatile and can be used in multiple applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller systems
  • Power management solutions

Product Specifications

The LE50ABD-TR comes in a compact TO-252 package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). Its input voltage ranges from 6V to 18V, which allows flexibility in various power supply scenarios. The device can deliver up to 100mA of output current, which is sufficient for low-power applications.

Conclusion

With its robust design, precise voltage regulation, and safety features, the LE50ABD-TR from STMicroelectronics is an excellent choice for designers looking for a reliable voltage regulator. Its adaptability to different environments and applications makes it a valuable component in the electronics industry.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3061 $50.5065
400+ $0.2512 $100.4800
620+ $0.2433 $150.8460
850+ $0.2355 $200.1750
1,100+ $0.2276 $250.3600
1,470+ $0.2041 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,740 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess