EN
  • EN
  • DE

LED1642GWPTR

Part No LED1642GWPTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 40MA 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features LED Driver IC 16 Output Linear Shift Register PWM Dimming 40mA 24-QSOP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-SSOP (0.154", 3.90mm Width)
Case / Package 24-QSOP
Family Name LED1642
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14028-6, 497-14028-1, 497-14028-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876993-LED1642GWPTR
Ultra Librarian 3D Model Ultra Librarian LED1642GWPTR CAD Model

Description

STMicroelectronics LED1642GWPTR LED Driver

The LED1642GWPTR is a state-of-the-art LED driver integrated circuit from STMicroelectronics, designed to bring efficiency, precision, and flexibility to a wide array of lighting applications. This 16-channel LED driver is particularly suitable for LED display systems, including video displays, advertising signs, and general-purpose LED panels. Its robust design and advanced features make it an ideal choice for professionals seeking reliable and high-performing lighting solutions.

Key Features

  • 16-Channel Output: Each channel can sink up to 40 mA, allowing you to manage multiple LEDs with precision and uniformity.
  • 12/16-bit PWM Control: With its high-resolution PWM control, this driver ensures smooth and accurate dimming capabilities, enhancing the visual experience.
  • Error Detection: The LED1642GWPTR includes open-LED and shorted-LED error detection functionalities, providing real-time feedback and ensuring the longevity of your lighting system.
  • Thermal Shutdown Protection: Safety is a priority with this device, which features thermal shutdown protection to prevent damage from overheating.
  • Flexible Power Supply: It operates on a wide range of power supplies, from 3V to 5.5V, catering to various application requirements.
  • Serial Interface: The device can be controlled via a serial interface, allowing for easy integration into existing systems and straightforward programming.

Applications

The versatility of the LED1642GWPTR makes it suitable for an extensive range of applications. It is particularly adept for use in:

  • LED video displays
  • Message boards and digital signage
  • Architectural lighting
  • Decorative and entertainment lighting
  • LED matrix displays

With its compact TSSOP24 package, the LED1642GWPTR is designed for space-constrained applications, ensuring a minimal footprint without compromising on performance. The integration of this LED driver into your lighting system can significantly enhance efficiency, reliability, and control, leading to an improved overall user experience.

STMicroelectronics' commitment to innovation is evident in the LED1642GWPTR, making it a top choice for designers looking to create advanced lighting solutions that stand out in the market.

You May Also Be Interested in

Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2642 $50.5680
100+ $1.0373 $103.7300
150+ $1.0049 $150.7350
210+ $0.9725 $204.2250
270+ $0.9401 $253.8270
360+ $0.8428 $303.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess