EN
  • EN
  • DE

VN750

Part No VN750
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HIGH SIDE DRIVER | IC DRIVER HI SIDE 6A PENTAWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5.5V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 6A
Rds On 60mOhm (Maximum)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package Pentawatt-5 (Vertical, Bent and Staggered Leads)
Supplier Device Package 5-PENTAWATT
Family Part Number VN750
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1279527-VN750
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN750 CAD Model

Description

STMicroelectronics VN750 - High-Side Driver

The VN750 is a smart power solid-state relay manufactured by STMicroelectronics, designed to drive a wide range of loads with high efficiency and robustness. This device is particularly suitable for automotive applications, where it can be used to control various actuators within the vehicle's electrical system.

Key Features

  • High-Side Switch: The VN750 operates as a high-side switch, which means it connects the load to the positive supply voltage and can be used to drive inductive, resistive, and capacitive loads.
  • Current Limitation: It includes current limiting to protect the device and the load it controls. This feature ensures safe operation even under abnormal load conditions.
  • Thermal Shutdown: The device has a built-in thermal shutdown to prevent overheating, enhancing the reliability and longevity of both the VN750 and the application it is used in.
  • Load Dump Protection: With load dump protection, the VN750 can withstand transient overvoltage conditions, making it particularly suitable for the harsh electrical environment of automotive applications.
  • Diagnostic Feedback: Diagnostic features include feedback on the status of the load, such as open load detection, which is crucial for system monitoring and maintenance.

Applications

The VN750 is primarily utilized in the automotive industry, where it is used for driving lights, fans, heaters, and other actuators. Its robustness and built-in protections make it an excellent choice for any application that requires reliable control of high-power loads.

Technical Specifications

  • Operating Voltage Range: 5.5V to 36V
  • On-state Resistance: Typically 0.4 Ohms
  • Maximum Continuous Load Current: 6A
  • Package: SO-8

The VN750 from STMicroelectronics is an optimal solution for designers seeking a high-side driver that offers both performance and protection. Its integration of multiple protection features, along with diagnostic capabilities, makes for a product that not only simplifies design but also enhances the overall reliability of the system it is integrated into.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5057 $52.6995
75+ $1.4086 $105.6450
115+ $1.3600 $156.4000
160+ $1.2629 $202.0640
210+ $1.2143 $255.0030
260+ $1.1658 $303.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess