EN
  • EN
  • DE

LED7706TR

Part No LED7706TR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description 6-rows 30 mA LEDs driver with boost regulator for LCD panels backlight
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage Supply MIN 4.5V
Voltage Supply MAX 36V
Voltage - Output 36V
Output Current per Channel 30mA
Frequency 250kHz ~ 1MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VFQFPN (4x4)
Win Source Part Number 1196000-LED7706TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name LED7706
Introduction Date February 08, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LED7706TR CAD Model

Description

The LED7706TR from STMicroelectronics is a state-of-the-art LED driver that is designed to meet the needs of complex LED display systems. This versatile driver is capable of controlling an array of LEDs with high precision and efficiency, making it an ideal choice for a wide range of applications, including LCD backlights, automotive lighting, and general lighting solutions.

Key Features

  • Multiple Output Channels: The LED7706TR features 6 channels of constant current sinks, each capable of up to 85 mA, allowing for the management of multiple LED arrays simultaneously.
  • High Efficiency: With an efficiency rate that is conducive to energy savings, this driver is perfect for eco-friendly applications and devices that require low power consumption.
  • Wide Input Voltage Range: The device operates over a broad input voltage range from 5.5 V to 48 V, accommodating a variety of power supplies and ensuring flexibility in system design.
  • Dimming Capability: It includes a PWM dimming interface, which allows for precise control over the brightness levels of the LEDs, enhancing the user experience and contributing to energy savings.
  • Thermal Protection: The LED7706TR is equipped with thermal shutdown protection, safeguarding the device and attached components from potential overheating.

Applications

The versatility of the LED7706TR makes it suitable for a diverse array of applications. It is commonly used in edge-lighting LCD panels, which are prevalent in televisions, monitors, and automotive dashboards. Additionally, it is also utilized in general illumination and signal lighting, where consistent and reliable LED performance is critical.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the LED7706TR is no exception. This driver is built to the highest standards, ensuring reliability and longevity in all applications. With its robust design and comprehensive feature set, the LED7706TR is an exemplary solution for advanced LED driving requirements.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1452 $51.4520
24+ $4.2217 $101.3208
37+ $4.0898 $151.3226
51+ $3.9579 $201.8529
66+ $3.8259 $252.5094
88+ $3.4302 $301.8576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess