EN
  • EN
  • DE

LED7707TR

Part No LED7707TR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description 6-rows 85 mA LEDs driver with boost regulator for LCD panels backlight | IC LED DRIVER RGLTR DIM 24VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Minimum) 4.5V
Voltage - Supply (Maximum) 36V
Voltage - Output 36V
Current - Output / Channel 85mA
Frequency 250kHz ~ 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VFQFPN (4x4)
Family Part Number LED7707
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 758870-LED7707TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LED7707TR CAD Model

Description

STMicroelectronics LED7707TR Product Overview

The LED7707TR from STMicroelectronics is a highly efficient, multi-channel LED driver designed to cater to the increasing demands of sophisticated LED lighting systems. This component is particularly suited for applications requiring precise control of multiple LED strings, such as LCD backlighting in consumer electronics, automotive lighting, and industrial display panels.

Key Features

  • Integrated Boost Controller: The LED7707TR includes a built-in boost controller that operates over a wide input voltage range, providing high flexibility for various design requirements.
  • 16 Independent PWM Dimming Channels: With 16 channels, this driver can manage multiple LED strings, allowing for individual brightness control and enabling complex lighting effects.
  • High Efficiency: Its high efficiency helps reduce power consumption and heat generation, making it ideal for portable and compact devices.
  • Flexible Dimming Options: The device supports both analog and digital dimming methods, offering designers the freedom to choose the most suitable dimming technique for their application.
  • Thermal Protection: The LED7707TR is equipped with thermal shutdown protection, safeguarding the device and the LEDs from overheating.
  • Error Detection: It includes open-LED and short-circuit detection features, which help to ensure the reliability and longevity of the lighting system.

Application Areas

The versatility of the LED7707TR makes it an excellent choice for a variety of applications, including:

  • LCD Backlighting
  • Automotive Interior and Exterior Lighting
  • General Purpose LED Lighting
  • Signage and Traffic Signals
  • Industrial and Professional Lighting Systems

Technical Specifications

The LED7707TR operates with an input voltage range from 4.5V to 36V, making it compatible with a broad spectrum of power supplies. Its 16 channels can provide a constant current up to 85 mA each, ensuring uniform brightness across all connected LEDs. The device is available in a TSSOP-24 exposed pad package, which facilitates heat dissipation and allows for compact PCB layouts.

For designers and engineers seeking a reliable, feature-rich LED driver capable of driving multiple LED strings with precision and efficiency, the LED7707TR from STMicroelectronics represents a robust solution.

You May Also Be Interested in

Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1415 $53.8395
30+ $3.3981 $101.9430
46+ $3.2919 $151.4274
63+ $3.1858 $200.7054
82+ $3.0796 $252.5272
109+ $2.7610 $300.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess