EN
  • EN
  • DE

LED7708TR

Part No LED7708TR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 48VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features LED Driver IC 16 Output DC DC Controller Step-Up (Boost) PWM Dimming 85mA 48-VFQFPN (7x7)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VFQFPN (7x7)
Family Name LED7708
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-13048-2, 497-13048-1, -497-13048-1, -497-13048-2, 497-13048-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876997-LED7708TR
Ultra Librarian 3D Model Ultra Librarian LED7708TR CAD Model

Description

The LED7708TR from STMicroelectronics is a state-of-the-art LED driver designed to provide a high-efficiency solution for managing multiple LEDs in backlighting and illumination systems. This integrated circuit is specifically tailored for applications requiring a combination of high performance, flexibility, and reliability in controlling the brightness and color of LEDs.

Key Features

  • Multiple Channel Outputs: The LED7708TR features 16 independent current generators, which are capable of providing constant current to drive LEDs. This allows for precise control of multi-segment LED arrays.
  • High Efficiency: With an efficiency rate that is optimized for LED applications, this driver ensures minimal power loss and heat generation, thereby extending the life of the LEDs and the overall system.
  • Flexible Dimming Options: The device supports both analog and digital dimming control, enabling a smooth and broad range of brightness levels for various lighting conditions.
  • Error Detection: Equipped with open LED and short-circuit detection features, the LED7708TR provides enhanced safety and reliability by promptly identifying and responding to circuit anomalies.

Applications

The LED7708TR is versatile in its applications and is ideal for:

  • LCD backlighting for TVs, monitors, and laptops
  • Automotive interior lighting, such as dashboards and in-cabin illumination
  • General purpose LED lighting
  • Architectural and decorative lighting

Technical Specifications

The LED7708TR operates over a wide input voltage range and is capable of driving up to 85 mA per channel. Its thermal shutdown protection ensures the device operates within safe temperature limits. The product is available in a TSSOP24 package, which is suitable for compact designs.

Conclusion

With its combination of performance, flexibility, and protection features, the LED7708TR from STMicroelectronics is an excellent choice for designers looking to create efficient and reliable LED lighting solutions. Its adaptability across various applications makes it a valuable component in the ever-growing LED market.

You May Also Be Interested in

Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3786 $53.7860
23+ $4.4132 $101.5036
36+ $4.2753 $153.9108
49+ $4.1374 $202.7326
63+ $3.9995 $251.9685
84+ $3.5857 $301.1988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,089 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess