EN
  • EN
  • DE

LF357

Part No LF357
Manufacturer STMicroelectronics
Catalog Electric Double Layer Capacitors, Supercaps
Description WIDE BANDWIDTH SINGLE J-FET OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1196110-LF357
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF357 CAD Model

Description

The LF357 from STMicroelectronics is a high-speed operational amplifier that brings together a perfect blend of features to address a wide array of applications requiring fast and precise amplification. This monolithic integrated circuit is designed for high-performance and is particularly well-suited for high-fidelity and audio pre-amplifier applications.

Key Features

  • Wide Bandwidth: The LF357 boasts a wide bandwidth of 20 MHz when operating at a gain of 1, making it an ideal choice for applications that require fast signal processing.
  • High Slew Rate: With a high slew rate of 50 V/µs, this operational amplifier ensures rapid changes in the output voltage, enabling it to handle quick transient signals effectively.
  • Low Input Bias Current: The device features a low input bias current of typically 30 pA, which is crucial for maintaining signal integrity in high-impedance circuits.
  • Low Input Offset Voltage: The LF357 comes with a low input offset voltage, reducing the need for external calibration and making it easier to achieve accurate signal amplification.
  • Compensation Options: It offers the flexibility of frequency compensation with a single external capacitor, which can be used to tailor the amplifier's performance to specific application requirements.
  • High Input Impedance: The high input impedance minimizes the loading effect on the source circuit, preserving signal quality.

Applications

The LF357 is a versatile component that can be used in a variety of applications, including:

  • Audio and Hi-Fi systems
  • Active filters
  • Fast amplifiers in data acquisition systems
  • Sample and hold circuits
  • Integrators or differentiators
  • Video amplifiers

With its impressive speed and accuracy, the LF357 from STMicroelectronics is a reliable choice for designers and engineers looking to improve the performance of their analog systems. Its robust design and ease of use make it a go-to operational amplifier for both simple and complex circuits.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP 2.5F 0% +100% 6V T/H
Lowest to $29.1045
Eaton Bussmann
CAP 3000F 0% +20% 2.7V CHAS MT
Need more? Email Us
Rubycon
CAP 10F 20% 2.5V THROUGH HOLE
Need more? Email Us
Nichicon
CAP 150F 20% 2.5V T/H
Need more? Email Us
Rubycon
CAP 190F 20% 2.5V THROUGH HOLE
Need more? Email Us
Panasonic
CAP 220MF -20% +80% 5.5V T/H
Lowest to $2.3284
Maxwell Technologies Inc.
CAP 3000F 2.7V CHASSIS MNT
Need more? Email Us
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
United Chemi-Con
CERAMIC CAP
Lowest to $5.6056

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess