EN
  • EN
  • DE

FC0H474ZFTBR32

Part No FC0H474ZFTBR32
Manufacturer NEC
Catalog Electric Double Layer Capacitors, Supercaps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823176-FC0H474ZFTBR32
Ultra Librarian 3D Model Ultra Librarian FC0H474ZFTBR32 CAD Model

Description

The FC0H474ZFTBR32 is an Electric Double Layer Capacitor (EDLC), also known as a supercapacitor or ultracapacitor, manufactured by NEC. These capacitors are energy storage devices that offer significantly higher capacitance compared to traditional capacitors, bridging the gap between capacitors and batteries. The FC0H474ZFTBR32 is designed for applications requiring high capacitance, quick charging/discharging, and long cycle life.

Applications

  • Energy Harvesting: Used to store energy harvested from solar, vibration, or thermal sources.
  • Backup Power: Provides backup power for critical systems during power outages.
  • Hybrid Energy Storage: Integrated with batteries to provide peak power assist.
  • Pulse Power Applications: Delivers high power pulses for applications such as wireless communication and metering.
  • Memory Backup: Ensures continuous operation of memory devices during power interruptions.

Features

  • High Capacitance: Offers high capacitance, enabling substantial energy storage.
  • Rapid Charge/Discharge: Can be charged and discharged much faster than batteries.
  • Long Cycle Life: Withstands hundreds of thousands to millions of charge/discharge cycles.
  • High Power Density: Delivers high power for short durations.
  • Maintenance-Free: Requires no maintenance compared to batteries.

Benefits

  • Extended Runtime: Provides extended runtime for portable devices and backup systems.
  • Improved Energy Efficiency: Enhances energy efficiency in hybrid energy storage systems.
  • Reliable Backup Power: Offers reliable backup power for critical applications.
  • Reduced Maintenance Costs: Eliminates maintenance requirements associated with batteries.
  • Environmentally Friendly: Environmentally friendly due to the absence of hazardous chemicals.

Additional Details

The FC0H474ZFTBR32 has a capacitance value of 0.47 Farads (470 mF), as indicated by the '474' marking (47 x 10^4 microfarads = 470,000 microfarads = 0.47 Farads). It operates at a voltage rating which is important for circuit design. The equivalent series resistance (ESR) is a crucial parameter affecting the supercapacitor’s performance, particularly during high-current applications. The supercapacitor is typically used in applications where frequent charge and discharge cycles are required, providing a long-lasting, maintenance-free energy storage solution. Common applications include use in solid-state drives (SSDs), smart meters, and energy harvesting systems, offering a reliable and sustainable energy storage solution.

You May Also Be Interested in

Rubycon
CAP 100F 20% 2.5V THROUGH HOLE
Need more? Email Us
Rubycon
CAP 50F 20% 2.5V THROUGH HOLE
Need more? Email Us
Elna America
CAP 47MF -20% +80% 5.5V T/H
Need more? Email Us
Nichicon
CAP 150F 20% 2.5V T/H
Need more? Email Us
Eaton Bussmann
CAP 3000F 0% +20% 2.7V CHAS MT
Need more? Email Us
Kemet
CAP SUPER AUTO RAD .33F 5.5V
Lowest to $5.0177
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Need more? Email Us
Elna America
Cap Supercap 0.1F 5.5V -20% to 80% (11.5 X 5mm) Radial Stacked Coin 10mm 1000h 70°C Bulk / CAP 100MF -20% +80% 5.5V T/H
Lowest to $1.2129

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess