Products specifications

Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
ECCN EAR99
Introduction Date June 21, 2004
Family Name LF50AB
Win Source Part Number 002509-LF50ABDT-TR
Case / Package D-Pak
Mounting SMD (SMT)
Voltage - Dropout (Typical) 0.4V @ 500mA
Output Voltage 5V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 125°C
Control Protection Features Over Current, Over Temperature
PSRR 76dB to 60dB (120Hz to 10kHz)
Operating Supply Current 1mA to 12mA
Output Current 500mA
Dropout Voltage-Max 0.7V @ 500mA
Nominal Output Voltage (Min/Fixed) 5V
Maximum Input Voltage 16V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian LF50ABDT-TR CAD Model

Description

The LF50ABDT-TR from STMicroelectronics is a robust, high-performance low dropout (LDO) voltage regulator designed for a wide range of applications. This device offers a stable and reliable 5V output, making it an ideal choice for sensitive electronics that require a consistent power supply. The LF50ABDT-TR is part of STMicroelectronics' LFxx series and is specifically tailored to deliver low noise and low dropout performance.

With an output current capability of up to 500mA, the LF50ABDT-TR is suitable for powering microcontrollers, sensors, and other digital and analog ICs. The regulator's low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, thereby minimizing power loss and improving overall system efficiency.

The LF50ABDT-TR is designed with thermal shutdown and current limiting features, which protect the device and the application circuit from damage due to overheating and overcurrent conditions. These built-in protection mechanisms contribute to the long-term reliability and stability of the regulator, making it a trusted choice for critical applications.

This voltage regulator comes in a TO-252 (DPAK) package, which offers a compact footprint while still providing excellent thermal performance. The surface-mount design of the LF50ABDT-TR allows for efficient assembly in automated manufacturing processes, making it suitable for high-volume production.

Key features of the LF50ABDT-TR include:

  • Output voltage: 5V
  • Output current: up to 500mA
  • Low dropout voltage
  • Thermal shutdown and current limiting protection
  • TO-252 (DPAK) package for efficient heat dissipation

Whether you're designing consumer electronics, automotive systems, or industrial controls, the LF50ABDT-TR voltage regulator from STMicroelectronics provides the performance and reliability needed to ensure stable operation in a variety of challenging environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN POS ADJ 600MA 8-SOIC
Need more? Email Us
ECAD model for ADM7155ARDZ-01-R7
Microchip Technology
IC REG LINEAR 1.5V 150MA 4DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Need more? Email Us
ECAD model for MIC5317-1.5YMT-TZ
Rohm Semiconductor
IC REG LINEAR 1.8V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.6326
ECAD model for BU18JA2MNVX-CTL
Texas Instruments
50-MA, 65-V, LOW-IQ, LDO LINEAR / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 10-HVSSOP
Lowest to $9.0410
ECAD model for TPS7A4433DGQR
ON Semiconductor
IC REG LDO 5V 0.15A 5TSOP / LDO Regulator Pos 5V 0.15A 5-Pin TSOP T/R
Lowest to $0.4966
ECAD model for NCP699SN50T1G
Analog Devices Inc.
IC REG LINEAR 5V 200MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC-EP
Lowest to $2.1546
ECAD model for ADP7118ARDZ-5.0
Nisshinbo Micro Devices Inc.
IC REG LINEAR 5V 200MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
Lowest to $1.1706
ECAD model for R1524H050B-T1-KE
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23 / Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TSOT-23-5
Lowest to $0.5088
ECAD model for NCP718ASNADJT1G
Texas Instruments
IC REG LINEAR 1.8V 200MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Lowest to $0.4070
ECAD model for TPS7A03185PDQNR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8485 $50.9100
145+ $0.6962 $100.9490
225+ $0.6745 $151.7625
310+ $0.6527 $202.3370
400+ $0.6310 $252.4000
535+ $0.5657 $302.6495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention