Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 950V
Continuous Drain Current at 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 460pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 3.5 Ohm @ 2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102902-STD5N95K3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STD5N95K3
Introduction Date May 12, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STD5N95K3 CAD Model

Description

Introducing the STD5N95K3 Power MOSFET from STMicroelectronics

The STD5N95K3 is a state-of-the-art power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This high-performance component is part of the MDmesh™ K3 series, which is known for its exceptional efficiency and thermal performance, making it an ideal choice for a wide range of power applications.

The STD5N95K3 MOSFET utilizes STMicroelectronics' innovative MDmesh™ technology, which combines a vertical structure with a strip layout to offer reduced on-resistance (R<sub>DS(on)) and minimized gate charge (Q<sub>g). These features lead to improved power efficiency and switching performance, particularly in high-frequency applications. The device offers a drain-source voltage (V<sub>DS) of 950V, which provides a generous safety margin for applications involving high voltage operations.

With a continuous drain current (I<sub>D) of up to 4.4 A at 25°C, this power MOSFET is capable of handling significant power without compromising on performance. The STD5N95K3 is also characterized by its low gate threshold voltage (V<sub>GS(th)), which ensures that the device can be easily driven at lower voltages, increasing its versatility across various circuit designs.

One of the notable features of this MOSFET is its enhanced dv/dt capability, which ensures reliability under harsh switching conditions and reduces the likelihood of unintended turn-on phenomena. This makes the STD5N95K3 particularly suitable for applications such as switch-mode power supplies, LED lighting, solar inverters, and industrial systems where robustness and reliability are of paramount importance.

The STD5N95K3 comes in a surface-mount DPAK package, which not only saves precious board space but also facilitates better thermal management. This compact form factor, combined with the MOSFET's low on-resistance and high efficiency, makes it an attractive solution for designers looking to optimize their power circuits without compromising on size or thermal performance.

In summary, the STD5N95K3 from STMicroelectronics is a high-voltage, high-efficiency power MOSFET that offers designers a blend of performance, reliability, and compactness, making it a top choice for today's demanding power applications.

You May Also Be Interested in

Renesas Electronics America
Trans MOSFET P-CH 60V 83A Automotive 3-Pin(3+Tab) TO-220 Isolated
Lowest to $7.3864
ECAD model for 2SJ607-AZ
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.3758
ECAD model for YJG105N03A
Diodes Incorporated
MOSFET 2P-CH 20V 3.2A 6UDFN / Mosfet Array 2 P-Channel (Dual) 20V 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Lowest to $0.4916
ECAD model for DMP2060UFDB-7
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPC8401(TE12L)
Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7
Infineon Technologies
MOSFET N-CH 30V 90A TO252-3 / N-Channel 30 V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11
Lowest to $2.3817
ECAD model for IPD90N03S4L03ATMA1
Diodes Incorporated
MOSFET N-CH 20V 4.8A SOT23 T&R 3 / N-Channel 20 V 4.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Lowest to $1.4662
ECAD model for DMN2055U-7
Vishay
MOSFET P-CH 60V 6.7A D2PAK
Lowest to $1.5599
ECAD model for IRF9Z14STRL
Vishay
MOSFET N-CH 100V 120A TO220AB / N-Channel 100 V 120A (Tc) 250W (Tc) Through Hole TO-220AB
Need more? Email Us
ECAD model for SQP120N10-3M8_GE3

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2938 $57.3450
60+ $1.8820 $112.9200
93+ $1.8232 $169.5576
127+ $1.7644 $224.0788
165+ $1.7056 $281.4240
220+ $1.5291 $336.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention