EN
  • EN
  • DE

LIS2L06ALTR

Part No LIS2L06ALTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-6G ANALOG 8LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Analog
Axis X, Y
Acceleration Range ±2g, 6g
Sensitivity (mV/g) 660 (±2g) to 220 (±6g)
Bandwidth 2kHz
Output Type Analog Voltage
Supply Voltage - Operating 2.4 V to 5.25 V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-LGA
Win Source Part Number 085817-LIS2L06ALTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LIS2L06ALTR CAD Model

Description

STMicroelectronics LIS2L06ALTR - High-Precision MEMS Nano Accelerometer

The LIS2L06ALTR is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) nano accelerometer designed and manufactured by STMicroelectronics, a global semiconductor leader. This compact sensor is engineered to deliver high-precision motion detection, making it an ideal choice for a wide range of applications, from industrial to consumer electronics.

Key Features

  • Ultra-Low Power Consumption: The LIS2L06ALTR is optimized for battery-powered devices, ensuring minimal power drain and extended operational life.
  • High Sensitivity: With its advanced MEMS technology, the accelerometer provides highly sensitive readings, allowing for the detection of even the slightest movements.
  • Wide Measurement Range: It offers a flexible measurement range, making it suitable for various dynamic applications.
  • Compact Size: Its small form factor enables integration into space-constrained designs, without compromising on performance.
  • Robust Design: Built to withstand harsh conditions, the LIS2L06ALTR maintains its accuracy and reliability in a variety of environments.
  • Multiple Output Options: The device supports both digital and analog outputs, providing versatility in interfacing with other electronics.

Applications

The LIS2L06ALTR is versatile and can be used in a multitude of applications, including:

  • Smartphones and tablets
  • Wearable devices
  • Gaming and virtual reality systems
  • Industrial monitoring and control systems
  • Healthcare and fitness trackers
  • Navigation and robotics

Technical Specifications

The accelerometer operates over a temperature range from -40°C to +85°C, ensuring consistent performance across various operating conditions. It also features a high level of integration, with built-in self-test capabilities that simplify system design and reduce the need for external components.

For developers and engineers looking to incorporate precise motion detection into their designs, the STMicroelectronics LIS2L06ALTR offers a perfect blend of performance, reliability, and versatility. Its advanced features and robust design make it a top choice for cutting-edge applications where accuracy and efficiency are paramount.

You May Also Be Interested in

Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2238 $61.1190
10+ $10.0298 $100.2980
16+ $9.7164 $155.4624
22+ $9.4030 $206.8660
28+ $9.0895 $254.5060
37+ $8.1492 $301.5204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess