EN
  • EN
  • DE

LIS332AR

Part No LIS332AR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±2g 2kHz 16-LGA (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Series -
Package Tray
Product Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±2g
Sensitivity (LSB/g) -
Sensitivity (mV/g) 600
Bandwidth 2kHz
Output Type Analog Voltage
Voltage - Supply 2.16V ~ 3.6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-VFLGA
Supplier Device Package 16-LGA (3x3)
Base Product Number LIS332
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354777-LIS332AR
Ultra Librarian 3D Model Ultra Librarian LIS332AR CAD Model

Description

STMicroelectronics LIS332AR Ultra-Compact High-G Linear Accelerometer

The LIS332AR is a high-performance, ultra-compact, three-axis linear accelerometer designed by STMicroelectronics to cater to the demanding needs of mobile applications and various other high-impact detection systems. This state-of-the-art sensor provides precise acceleration measurements in ranges of ±24g, ±48g, and ±100g, making it an ideal choice for advanced motion detection tasks in a wide array of industries.

Key Features

  • High-G Measurement Capability: With the ability to measure acceleration up to ±100g, the LIS332AR is perfect for applications that experience high levels of force and require robust impact detection.
  • Three-Axis Sensing: The device captures motion in three dimensions (X, Y, and Z axes), providing a comprehensive understanding of the spatial movement and orientation of the object it's attached to.
  • Compact Size: The LIS332AR comes in an ultra-compact, plastic land grid array package (LGA), which is highly suitable for space-constrained applications.
  • Low Power Consumption: Designed for efficiency, this accelerometer operates with low power consumption, extending the battery life of portable devices.
  • Wide Temperature Range: Reliable operation across a broad temperature range from -40°C to +85°C ensures performance in harsh environments.
  • Multiple Output Data Rates: The sensor supports a variety of data output rates, providing flexibility for different application requirements.
  • Embedded Self-Test: The accelerometer includes a self-test feature that verifies the sensor is functioning correctly without the need for external input.

Applications

The LIS332AR is versatile and can be integrated into a multitude of applications, including but not limited to:

  • Impact recognition and logging in sports equipment
  • Vibration monitoring and control in industrial tools
  • High-impact event detection for consumer electronics protection
  • Advanced navigation and positioning systems
  • Robotic and drone stabilization

With its high-g sensing capability, compact footprint, and low power consumption, the LIS332AR from STMicroelectronics is an excellent choice for developers and manufacturers seeking a reliable and precise accelerometer for their high-performance applications.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess