EN
  • EN
  • DE

LIS35DE

Part No LIS35DE
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description MEMS motion sensor 3-axis - ±2g/±8g smart digital output “piccolo” accelerometer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Type Digital
Axis X, Y, Z
Acceleration Range ±2.3g, 9.2g
Sensitivity (LSB/g) 55 (±2.3g) ~ 13 (±9.2g)
Bandwidth 50Hz ~ 200Hz
Output Type I2C, SPI
Operating Supply Voltage 2.16 V ~ 3.6 V
Features Selectable Scale
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-VFLGA
Manufacturer Package 14-LGA (3x5)
Win Source Part Number 1196487-LIS35DE
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Industrial, Defence, Military & Aerospace
Family Name LIS35DE
Introduction Date April 29, 2009
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LIS35DE CAD Model

Description

STMicroelectronics LIS35DE

The LIS35DE is a high-performance, ultra-compact, low-power 3-axis linear accelerometer belonging to the "nano" family, produced by STMicroelectronics. This MEMS (Micro-Electro-Mechanical Systems) sensor is designed to address the growing demand for motion-sensing applications in the consumer electronics market, such as mobile phones, gaming devices, and portable electronics.

Key Features

  • 3-axis motion detection with selectable full-scale output of ±2g/±8g
  • Low power consumption: down to 0.3 µA in low-power mode
  • High-speed I²C/SPI digital output interface
  • 16-bit data output
  • Frequency response up to 1 kHz
  • Embedded self-test feature
  • High shock survivability up to 10,000g
  • Operating temperature range from -40°C to +85°C

Applications

The LIS35DE is suited for a wide range of applications due to its robust design and versatile features. It is particularly effective in:

  • Free-fall detection
  • Motion-activated functions
  • Gaming and virtual reality input devices
  • Smartphone and tablet orientation detection
  • Pedometers and fitness tracking devices
  • Impact recognition and logging for warranty activation

Design Advantages

This sensor's small footprint and low profile package make it ideal for space-constrained applications. The LIS35DE offers designers the flexibility to incorporate motion-sensing capabilities into their products without significantly impacting the overall form factor. Additionally, its low power consumption helps to extend battery life in portable devices, which is crucial for consumer satisfaction and device longevity.

Technical Support and Resources

STMicroelectronics provides comprehensive technical support for the LIS35DE, including detailed datasheets, application notes, and design resources to assist engineers in integrating the sensor into their projects. With its established reputation for quality and reliability, STMicroelectronics ensures that the LIS35DE will deliver consistent performance for a diverse array of motion detection needs.

You May Also Be Interested in

Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 789 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess