EN
  • EN
  • DE

LIS3DSHTR

Part No LIS3DSHTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description Accelerometer Triple ±2g/±4g/±6g/±8g/±16g 2.5V 16-Pin LGA T/R / ACCEL 2-16G I2C/SPI 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 6g, 8g, 16g
Sensitivity (LSB/g) 16666 (±2g) to 1369 (±16g)
Bandwidth 1.56Hz to 800Hz
Output Type I2C, SPI
Supply Voltage - Operating 1.71 V to 3.6 V
Features Adjustable Bandwidth, Selectable Scale, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-LGA (3x3)
Win Source Part Number 018610-LIS3DSHTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LIS3DSH
Introduction Date October 26, 2011
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LIS3DSHTR CAD Model

Description

The LIS3DSHTR is a high-performance three-axis linear accelerometer belonging to the family of motion sensors from STMicroelectronics. This device is particularly designed to deliver advanced features and robust performance for a wide range of applications, including gaming and virtual reality inputs, impact recognition and logging, vibration monitoring and compensation, and smart power-saving for handheld devices.

Key Features

  • Wide Range of Measurement: The LIS3DSHTR can measure accelerations up to ±2g/±4g/±6g/±8g/±16g, making it versatile for different use cases.
  • High Resolution: It offers a 16-bit data output, allowing for precise tracking of acceleration.
  • Advanced Power-Saving Modes: With several power modes, this sensor can optimize power consumption for battery-powered devices, extending their operational life.
  • Smart FIFO: The built-in FIFO (First In First Out) memory block enhances the flexibility in data management and reduces the demand on the host processor.
  • Programmable State Machine: An embedded state machine can execute motion-based commands without the need for continuous data processing by the host, thereby reducing power consumption.
  • Temperature Sensor: An integrated temperature sensor ensures that the device can maintain accuracy across a wide temperature range.

Applications

The LIS3DSHTR is suitable for a broad range of applications, including but not limited to:

  • Mobile and handheld devices
  • Pedometers and step counters
  • Gaming and virtual reality systems
  • Impact recognition and logging systems
  • Antitheft systems

Technical Specifications

With an operating voltage ranging from 1.71V to 3.6V, the LIS3DSHTR is an energy-efficient device. It communicates via SPI/I2C serial interfaces, providing easy integration with most microcontrollers. The sensor is also designed with high shock survivability, rated at up to 10000g, ensuring durability in harsh environments.

STMicroelectronics has packaged the LIS3DSHTR in an ultra-compact, high-performance package, making it an ideal choice for space-constrained applications. Its robust design and comprehensive feature set ensure that it is a go-to solution for developers looking to incorporate reliable motion sensing into their products.

You May Also Be Interested in

Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2572 $51.9156
48+ $2.1143 $101.4864
74+ $2.0429 $151.1746
106+ $1.9000 $201.4000
137+ $1.8286 $250.5182
171+ $1.7572 $300.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,170 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess