EN
  • EN
  • DE

ADXL355BEZ-RL

Part No ADXL355BEZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g
Sensitivity (mV/g) 400 (±2g) ~ 100 (±8g)
Bandwidth 1.5kHz
Output Type I2C, SPI
Voltage - Supply 2.25V ~ 3.6V
Features Sleep Mode
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-CLCC
Supplier Device Package 14-CLCC (6x6)
Base Product Number ADXL355
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350940-ADXL355BEZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXL355BEZ-RL CAD Model

Description

The ADXL355BEZ-RL is a high-precision, low-power, three-axis MEMS accelerometer with digital output, designed and manufactured by Analog Devices Inc. This compact, robust sensor provides rich features that make it ideal for a wide range of applications, including industrial monitoring, medical devices, and platform stabilization.

Key Features

  • High Precision: The ADXL355 features a high resolution of up to 20 bits and boasts excellent noise performance, making it suitable for applications that require accurate and reliable measurements.
  • Low Power Consumption: Engineered for battery-powered devices, it offers several low power modes, ensuring long operational life without sacrificing performance.
  • Wide Dynamic Range: With a selectable measurement range of ±2g, ±4g, or ±8g, the ADXL355 can accurately capture both motion and vibration across a variety of conditions.
  • Temperature Stability: The device includes temperature compensation, which maintains performance across a temperature range of -40°C to +125°C.
  • Integrated Features: The accelerometer comes with a number of built-in features such as a FIFO buffer, activity/inactivity detection, and a temperature sensor, all of which contribute to its versatility.
  • Easy Integration: The ADXL355BEZ-RL is offered in a small form factor package that is easy to integrate into existing designs and systems.
  • Digital Output: It provides a digital output (I2C/SPI) for direct interfacing with microcontrollers and processors, simplifying system design and data acquisition.

Applications

  • Structural Health Monitoring
  • Condition Monitoring
  • Inertial Measurement Units (IMUs)
  • Medical Instrumentation
  • Navigation and Robotics

The ADXL355BEZ-RL by Analog Devices Inc. is a testament to the company's commitment to providing high-quality, precision-engineered products for sophisticated applications. With its combination of performance, power efficiency, and versatility, this accelerometer is an excellent choice for professionals seeking reliable motion sensing solutions.

You May Also Be Interested in

NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.5543 $76.5543
2+ $74.1620 $148.3240
3+ $71.7696 $215.3088
4+ $69.3773 $277.5092
5+ $62.2004 $311.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess