EN
  • EN
  • DE

LM101AN

Part No LM101AN
Manufacturer STMicroelectronics
Description SINGLE OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1196619-LM101AN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM101AN CAD Model

Description

The LM101AN is a versatile operational amplifier designed by STMicroelectronics, a leader in the semiconductor industry. This high-performance op-amp is notable for its exceptional circuit stability and capacity to operate from a single power supply over a wide range of voltages, or from dual supplies for more complex applications.

The LM101AN features a high gain, independent of bandwidth, which ensures a wide dynamic response for a multitude of electronic applications. Its ability to function with low supply voltages, starting from as little as ±5V, up to ±15V, makes it an ideal choice for battery-operated devices as well as for automotive and industrial equipment.

With its low input bias and offset currents, the LM101AN is highly suitable for precision analog circuitry. The device also showcases an impressive input voltage range that extends from the negative supply rail to the positive supply rail, making it a flexible component for designers.

One of the key features of the LM101AN is its overload protection for both input and output. This ensures that the device remains safe and reliable under extreme conditions, which is critical for maintaining the longevity and robustness of the electronic systems it is integrated into.

The operational amplifier is packaged in a standard 8-pin DIP (Dual In-line Package), making it easy to integrate into a wide variety of circuit boards. Its pin configuration is common to many other standard op-amps, which allows for straightforward replacements without the need for significant circuit redesigns.

Whether you're working on an analog signal conditioning circuit, a sensor interface, or a high-fidelity audio application, the LM101AN from STMicroelectronics provides the performance and reliability needed to build state-of-the-art electronic systems. Its combination of features ensures that it remains a go-to component for engineers and hobbyists alike, who require a dependable and consistent operational amplifier for their designs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess